MOSFET BVDSS: 8V~24V SOT23 T&R 1
MOSFET BVDSS: 8V~24V SOT23 T&R 1
MOSFET BVDSS: 8V~24V SOT23 T&R 1
MOSFET BVDSS: 8V~24V SOT23 T&R 1
MOSFET BVDSS: 8V~24V SOT23 T&R 1
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 31-DMN2053UQ-13TR-ND | DMN2053UQ-13 | DMN2053UQ-13 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | |
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 |
| Transistor Grade / Operating Range | Automotive | ||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||
| Transistor Technology / Material | MOSFET (Metal Oxide) |