DIODES Incorporated FET, MOSFET Arrays DMN2053UFDB-7

Description
MOSFET 2N-CH 20V 4.6A 6UDFN
Request a Quote Datasheet
Description
MOSFET 2N-CH 20V 4.6A 6UDFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 31-DMN2053UFDB-7TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMN2053UFDB-7TR-ND
FET, MOSFET Arrays 31-DMN2053UFDB-7TR-ND
MOSFET 2N-CH 20V 4.6A 6UDFN

MOSFET 2N-CH 20V 4.6A 6UDFN

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN2053UFDB-7 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN2053UFDB-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN2053UFDB-7
MOSFET 2N-CH 20V 4.6A 6UDFN

MOSFET 2N-CH 20V 4.6A 6UDFN

Supplier's Site
Transistor Mosfet Dual, 20V, U-Dfn2020-6 Rohs Compliant Diodes Inc. - 76AJ4259 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Mosfet Dual, 20V, U-Dfn2020-6 Rohs Compliant Diodes Inc.
76AJ4259
Transistor Mosfet Dual, 20V, U-Dfn2020-6 Rohs Compliant Diodes Inc. 76AJ4259
TRANSISTOR MOSFET DUAL, 20V, U-DFN2020-6 ROHS COMPLIANT: YES

TRANSISTOR MOSFET DUAL, 20V, U-DFN2020-6 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 31-DMN2053UFDB-7TR-ND DMN2053UFDB-7 76AJ4259
Product Name FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor Mosfet Dual, 20V, U-Dfn2020-6 Rohs Compliant Diodes Inc.
Package Type 6-UDFN Exposed Pad 6-UDFN Exposed Pad TO-3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
DC - 20 GHz, 1200 um Discrete GaAs pHEMT Die - QPD2120D - Qorvo
Specs
Transistor Type PHEMT
Transistor Technology / Material DC - 20 GHz, 1200 um Discrete GaAs pHEMT Die
Package Type Die
View Details
2 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF8736M2TR - 862660-AUIRF8736M2TR - Win Source Electronics
Specs
Polarity N-Channel
TJ -55 to 175 C (-67 to 347 F)
Package Type SOT3; DirectFET™ Isometric M4
View Details
6 suppliers