The DMN2053UFDB-13 is a dual N-channel enhancement mode MOSFET in a U-DFN2020-6 package, measuring 2.0 mm × 2.0 mm with a maximum height of 0.6 mm, designed for high-efficiency power management applications such as load switches and portable power adaptors. It has a drain-source voltage rating of 20 V, continuous drain current of 4.7 A at 25°C with proper PCB mounting, and on-resistance of 35 mΩ at VGS = 4.5 V and 43 mΩ at VGS = 2.5 V. The device meets UL 94 V-0 flammability standards, is RoHS compliant, and has a moisture sensitivity level of 1 per J-STD-020. It is supplied in a 10,000-piece tape and reel packaging.
MOSFET 2N-CH 20V 4.6A 6UDFN
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN2053UFDB-13TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | 6-UDFN Exposed Pad |