MOSFET N-CH 20V 6.5A SOT23 T&R 1
MOSFET N-CH 20V 6.5A SOT23 T&R 1
N-Channel 20V 6.5A (Ta) 800mW (Ta) Surface Mount SOT-23-3
MOSFET N-CH 20V 6.5A SOT23 T&R 1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
MOSFET MOSFET BVDSS: 8V~24V SOT23 T&R 10K
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 31-DMN2053U-13DKR-ND | DMN2053U-13 | DMN2053U-13 | DMN2053U-13 |
| Product Name | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | MOSFET |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| Transistor Technology / Material | MOSFET (Metal Oxide) | |||
| V(BR)DSS | 20 volts |