DIODES Incorporated FET, MOSFET Arrays DMN2050LFDB-7

Description
Mosfet Array 2 N-Channel (Dual) 20V 3.3A 730mW Surface Mount U-DFN2020-6 (Type B)
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 20V 3.3A 730mW Surface Mount U-DFN2020-6 (Type B)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 31-DMN2050LFDB-7TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMN2050LFDB-7TR-ND
FET, MOSFET Arrays 31-DMN2050LFDB-7TR-ND
Mosfet Array 2 N-Channel (Dual) 20V 3.3A 730mW Surface Mount U-DFN2020-6 (Type B)

Mosfet Array 2 N-Channel (Dual) 20V 3.3A 730mW Surface Mount U-DFN2020-6 (Type B)

Buy Now Datasheet
FET, MOSFET Arrays - 31-DMN2050LFDB-7CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMN2050LFDB-7CT-ND
FET, MOSFET Arrays 31-DMN2050LFDB-7CT-ND
Mosfet Array 2 N-Channel (Dual) 20V 3.3A 730mW Surface Mount U-DFN2020-6 (Type B)

Mosfet Array 2 N-Channel (Dual) 20V 3.3A 730mW Surface Mount U-DFN2020-6 (Type B)

Buy Now Datasheet
FET, MOSFET Arrays - 31-DMN2050LFDB-7DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMN2050LFDB-7DKR-ND
FET, MOSFET Arrays 31-DMN2050LFDB-7DKR-ND
Mosfet Array 2 N-Channel (Dual) 20V 3.3A 730mW Surface Mount U-DFN2020-6 (Type B)

Mosfet Array 2 N-Channel (Dual) 20V 3.3A 730mW Surface Mount U-DFN2020-6 (Type B)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2050LFDB-7 - 1033728-DMN2050LFDB-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2050LFDB-7
1033728-DMN2050LFDB-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2050LFDB-7 1033728-DMN2050LFDB-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1033728-DMN2050LFDB- 7 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: U-DFN2020-6 (Type B) Maximum Power Dissipation: 730mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3.3A Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 12nC @ 10V Max Input Capacitance: 389pF @ 10V Maximum Rds On at Id,Vgs: 45 mOhm @ 5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Application Field: Used in Medical, Imaging, Video & Vision, Automation & Process Control, Portable Devices, Sensing & Instrumentation

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033728-DMN2050LFDB-7
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: U-DFN2020-6 (Type B)
Maximum Power Dissipation: 730mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3.3A
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 12nC @ 10V
Max Input Capacitance: 389pF @ 10V
Maximum Rds On at Id,Vgs: 45 mOhm @ 5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Application Field: Used in Medical, Imaging, Video & Vision, Automation & Process Control, Portable Devices, Sensing & Instrumentation

Buy Now Datasheet
Singapore, Singapore
20V 3.3A MOSFET Transistor
289-DMN2050LFDB-7
20V 3.3A MOSFET Transistor 289-DMN2050LFDB-7
MOSFET 2N-CH 20V 3.3A 6UDFN Product overview: DMN2050LFDB-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN2050LFDB-7 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 20V 3.3A 6UDFN Product overview: DMN2050LFDB-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN2050LFDB-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET DUAL N-CH EH MODE 20V 45mOhm 4.5A

MOSFET DUAL N-CH EH MODE 20V 45mOhm 4.5A

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMN2050LFDB-7
Triode/MOS Tube/Transistor >> MOSFETs DMN2050LFDB-7
20V 3.3A 45mΩ@4.5V,5A 730mW 1V@250uA 2 N-Channel UDFN2020-6 MOSFETs ROHS

20V 3.3A 45mΩ@4.5V,5A 730mW 1V@250uA 2 N-Channel UDFN2020-6 MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN2050LFDB-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN2050LFDB-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN2050LFDB-7
MOSFET 2N-CH 20V 3.3A 6UDFN

MOSFET 2N-CH 20V 3.3A 6UDFN

Supplier's Site
Mosfet, Dual, N-Ch, 20V, 4.5A Rohs Compliant Diodes Inc. - 28AK8503 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual, N-Ch, 20V, 4.5A Rohs Compliant Diodes Inc.
28AK8503
Mosfet, Dual, N-Ch, 20V, 4.5A Rohs Compliant Diodes Inc. 28AK8503
MOSFET, DUAL, N-CH, 20V, 4.5A ROHS COMPLIANT: YES

MOSFET, DUAL, N-CH, 20V, 4.5A ROHS COMPLIANT: YES

Supplier's Site
FET, MOSFET Arrays - DMN2050LFDB-7 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
DMN2050LFDB-7
FET, MOSFET Arrays DMN2050LFDB-7
MOSFET 2N-CH 20V 3.3A 6UDFN

MOSFET 2N-CH 20V 3.3A 6UDFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 31-DMN2050LFDB-7TR-ND 1033728-DMN2050LFDB-7 289-DMN2050LFDB-7 DMN2050LFDB-7 DMN2050LFDB-7 DMN2050LFDB-7 28AK8503 DMN2050LFDB-7
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2050LFDB-7 20V 3.3A MOSFET Transistor MOSFET Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Dual, N-Ch, 20V, 4.5A Rohs Compliant Diodes Inc. FET, MOSFET Arrays
Package Type 6-UDFN Exposed Pad SOT3; U-DFN2020-6 (Type B) Tape & Reel (TR) TO-3 6-UDFN Exposed Pad
Polarity N-Channel N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
V(BR)DSS 20 volts 20 volts 20 volts 20 volts
PD 730 milliwatts 1.42 milliwatts 730 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FS - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 16 dB
Operating Frequency 0.0 to 3500 MHz
View Details
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - AUIRF3205ZS-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
6 suppliers