DIODES Incorporated 20V 5.9A SOT23 MOSFET Transistor DMN2050L-7

Description
MOSFET N-CH 20V 5.9A SOT23-3 Product overview: DMN2050L-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.9A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.9A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2050L-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 20V 5.9A SOT23-3 Product overview: DMN2050L-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.9A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.9A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2050L-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 5.9A SOT23 MOSFET Transistor
278-DMN2050L-7
20V 5.9A SOT23 MOSFET Transistor 278-DMN2050L-7
MOSFET N-CH 20V 5.9A SOT23-3 Product overview: DMN2050L-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.9A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.9A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2050L-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 5.9A SOT23-3 Product overview: DMN2050L-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.9A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.9A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2050L-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMN2050LDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN2050LDIDKR-ND
Single FETs, MOSFETs DMN2050LDIDKR-ND
N-Channel 20V 5.9A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

N-Channel 20V 5.9A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN2050LDITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN2050LDITR-ND
Single FETs, MOSFETs DMN2050LDITR-ND
N-Channel 20V 5.9A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

N-Channel 20V 5.9A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN2050LDICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN2050LDICT-ND
Single FETs, MOSFETs DMN2050LDICT-ND
N-Channel 20V 5.9A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

N-Channel 20V 5.9A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2050L-7 - 014415-DMN2050L-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2050L-7
014415-DMN2050L-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2050L-7 014415-DMN2050L-7
Manufacturer: Diodes Incorporated Win Source Part Number: 014415-DMN2050L-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.4W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 5.9A (Ta) Gate-Source Threshold Voltage: 1.4V @ 250μA Max Gate Charge: 6.7nC @ 4.5V Max Input Capacitance: 532pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 29 mOhm @ 5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 014415-DMN2050L-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.4W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 5.9A (Ta)
Gate-Source Threshold Voltage: 1.4V @ 250μA
Max Gate Charge: 6.7nC @ 4.5V
Max Input Capacitance: 532pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 29 mOhm @ 5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMN2050L-7
Triode/MOS Tube/Transistor >> MOSFETs DMN2050L-7
20V 5.9A 29mΩ@4.5V,5A 1.4W 1.4V@250uA N Channel SOT-23 MOSFETs ROHS

20V 5.9A 29mΩ@4.5V,5A 1.4W 1.4V@250uA N Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN2050L-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN2050L-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN2050L-7
MOSFET N-CH 20V 5.9A SOT23-3

MOSFET N-CH 20V 5.9A SOT23-3

Supplier's Site
Single FETs, MOSFETs - DMN2050L-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN2050L-7
Single FETs, MOSFETs DMN2050L-7
MOSFET N-CH 20V 5.9A SOT23-3

MOSFET N-CH 20V 5.9A SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 1.4W 20V

MOSFET 1.4W 20V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMN2050L-7 DMN2050LDIDKR-ND 014415-DMN2050L-7 DMN2050L-7 DMN2050L-7 DMN2050L-7 DMN2050L-7
Product Name 20V 5.9A SOT23 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2050L-7 Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts 20 volts 20 volts
PD 1.4 milliwatts 1400 milliwatts 1400 milliwatts 1400 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data