DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2046U-7 DMN2046U-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1033726-DMN2046U-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 760mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3.4A (Ta) Gate-Source Threshold Voltage: 1.4V @ 250μA Max Gate Charge: 3.8nC @ 4.5V Max Input Capacitance: 292pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 72 mOhm @ 3.6A, 4.5V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1033726-DMN2046U-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 760mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3.4A (Ta) Gate-Source Threshold Voltage: 1.4V @ 250μA Max Gate Charge: 3.8nC @ 4.5V Max Input Capacitance: 292pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 72 mOhm @ 3.6A, 4.5V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2046U-7 - 1033726-DMN2046U-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2046U-7
1033726-DMN2046U-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2046U-7 1033726-DMN2046U-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1033726-DMN2046U-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 760mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3.4A (Ta) Gate-Source Threshold Voltage: 1.4V @ 250μA Max Gate Charge: 3.8nC @ 4.5V Max Input Capacitance: 292pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 72 mOhm @ 3.6A, 4.5V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033726-DMN2046U-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 760mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3.4A (Ta)
Gate-Source Threshold Voltage: 1.4V @ 250μA
Max Gate Charge: 3.8nC @ 4.5V
Max Input Capacitance: 292pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 72 mOhm @ 3.6A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
20V 3.4A SOT23 MOSFET Transistor
278-DMN2046U-7
20V 3.4A SOT23 MOSFET Transistor 278-DMN2046U-7
MOSFET N-CH 20V 3.4A SOT23 Product overview: DMN2046U-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.4A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.4A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2046U-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 3.4A SOT23 Product overview: DMN2046U-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.4A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.4A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2046U-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMN2046U-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN2046U-7DIDKR-ND
Single FETs, MOSFETs DMN2046U-7DIDKR-ND
N-Channel 20V 3.4A (Ta) 760mW (Ta) Surface Mount SOT-23-3

N-Channel 20V 3.4A (Ta) 760mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN2046U-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN2046U-7DICT-ND
Single FETs, MOSFETs DMN2046U-7DICT-ND
N-Channel 20V 3.4A (Ta) 760mW (Ta) Surface Mount SOT-23-3

N-Channel 20V 3.4A (Ta) 760mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN2046U-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN2046U-7DITR-ND
Single FETs, MOSFETs DMN2046U-7DITR-ND
N-Channel 20V 3.4A (Ta) 760mW (Ta) Surface Mount SOT-23-3

N-Channel 20V 3.4A (Ta) 760mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN2046U-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN2046U-7
Single FETs, MOSFETs DMN2046U-7
MOSFET N-CH 20V 3.4A SOT23

MOSFET N-CH 20V 3.4A SOT23

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN2046U-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN2046U-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN2046U-7
MOSFET N-CH 20V 3.4A SOT23

MOSFET N-CH 20V 3.4A SOT23

Supplier's Site
Mosfet, N-Ch, 20V, 3.4A, Sot-23 Rohs Compliant Diodes Inc. - 28AK8502 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 3.4A, Sot-23 Rohs Compliant Diodes Inc.
28AK8502
Mosfet, N-Ch, 20V, 3.4A, Sot-23 Rohs Compliant Diodes Inc. 28AK8502
MOSFET, N-CH, 20V, 3.4A, SOT-23 ROHS COMPLIANT: YES

MOSFET, N-CH, 20V, 3.4A, SOT-23 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 20V N-Ch Enh Mode 12Vgs 292pF 3.8nC

MOSFET 20V N-Ch Enh Mode 12Vgs 292pF 3.8nC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1033726-DMN2046U-7 278-DMN2046U-7 DMN2046U-7DIDKR-ND DMN2046U-7 DMN2046U-7 28AK8502 DMN2046U-7
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2046U-7 20V 3.4A SOT23 MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 20V, 3.4A, Sot-23 Rohs Compliant Diodes Inc. MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 20 volts 20 volts 20 volts
PD 760 milliwatts 760 milliwatts 760 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23; SOT-23 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23
Unlock Full Specs
to access all available technical data