DIODES Incorporated Single FETs, MOSFETs DMN2044UCB4-7

Description
N-Channel 20V 3.3A (Ta) 720mW Surface Mount U-WLB1010-4
Request a Quote Datasheet
Description
N-Channel 20V 3.3A (Ta) 720mW Surface Mount U-WLB1010-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMN2044UCB4-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN2044UCB4-7DITR-ND
Single FETs, MOSFETs DMN2044UCB4-7DITR-ND
N-Channel 20V 3.3A (Ta) 720mW Surface Mount U-WLB1010-4

N-Channel 20V 3.3A (Ta) 720mW Surface Mount U-WLB1010-4

Buy Now Datasheet
Single FETs, MOSFETs - DMN2044UCB4-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN2044UCB4-7DICT-ND
Single FETs, MOSFETs DMN2044UCB4-7DICT-ND
N-Channel 20V 3.3A (Ta) 720mW Surface Mount U-WLB1010-4

N-Channel 20V 3.3A (Ta) 720mW Surface Mount U-WLB1010-4

Buy Now Datasheet
Single FETs, MOSFETs - DMN2044UCB4-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN2044UCB4-7DIDKR-ND
Single FETs, MOSFETs DMN2044UCB4-7DIDKR-ND
N-Channel 20V 3.3A (Ta) 720mW Surface Mount U-WLB1010-4

N-Channel 20V 3.3A (Ta) 720mW Surface Mount U-WLB1010-4

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2044UCB4-7 - 845780-DMN2044UCB4-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2044UCB4-7
845780-DMN2044UCB4-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2044UCB4-7 845780-DMN2044UCB4-7
Manufacturer: Diodes Incorporated Win Source Part Number: 845780-DMN2044UCB4-7 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 20 V 3.3A (Ta) 720mW Surface Mount U-WLB1010-4 Package: 4-UFBGA, WLBGA Package: Reel - TR Mounting: Surface Mount Family Name: DMN2044 Categories: Discrete Semiconductor Products Case / Package: U-WLB1010-4 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: DMN2044UCB4-7DICT, DMN2044UCB4-7DITR, DMN2044UCB4-7DIDKR, DMN2044UCB4-7-ND

Manufacturer: Diodes Incorporated
Win Source Part Number: 845780-DMN2044UCB4-7
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 20 V 3.3A (Ta) 720mW Surface Mount U-WLB1010-4
Package: 4-UFBGA, WLBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMN2044
Categories: Discrete Semiconductor Products
Case / Package: U-WLB1010-4
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: DMN2044UCB4-7DICT, DMN2044UCB4-7DITR, DMN2044UCB4-7DIDKR, DMN2044UCB4-7-ND

Buy Now Datasheet
Singapore, Singapore
20V 3.3A MOSFET Transistor
278-DMN2044UCB4-7
20V 3.3A MOSFET Transistor 278-DMN2044UCB4-7
MOSFET N-CH 20V 3.3A U-WLB1010-4 Product overview: DMN2044UCB4-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2044UCB4-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 3.3A U-WLB1010-4 Product overview: DMN2044UCB4-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2044UCB4-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 8V-24V

MOSFET MOSFET BVDSS: 8V-24V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN2044UCB4-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN2044UCB4-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN2044UCB4-7
MOSFET N-CH 20V 3.3A U-WLB1010-4

MOSFET N-CH 20V 3.3A U-WLB1010-4

Supplier's Site
Single FETs, MOSFETs - DMN2044UCB4-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN2044UCB4-7
Single FETs, MOSFETs DMN2044UCB4-7
MOSFET N-CH 20V 3.3A U-WLB1010-4

MOSFET N-CH 20V 3.3A U-WLB1010-4

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMN2044UCB4-7DITR-ND 845780-DMN2044UCB4-7 278-DMN2044UCB4-7 DMN2044UCB4-7 DMN2044UCB4-7 DMN2044UCB4-7
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2044UCB4-7 20V 3.3A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type 4-UFBGA, WLBGA SOT3; U-WLB1010-4 Tape & Reel (TR) 4-UFBGA, WLBGA 4-UFBGA, WLBGA
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts
Unlock Full Specs
to access all available technical data