MOSFET 2N-CH 20V 7.63A 8SO Product overview: DMN2041LSD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 7.63A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 7.63A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN2041LSD-13 can be used for catalog matching and distributor lookup.
Mosfet Array 2 N-Channel (Dual) 20V 7.63A 1.16W Surface Mount 8-SO
Mosfet Array 2 N-Channel (Dual) 20V 7.63A 1.16W Surface Mount 8-SO
Mosfet Array 2 N-Channel (Dual) 20V 7.63A 1.16W Surface Mount 8-SO
Manufacturer: Diodes Incorporated
Win Source Part Number: 080569-DMN2041LSD-13
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 1.16W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 7.63A
Gate-Source Threshold Voltage: 1.2V @ 250μA
Max Gate Charge: 15.6nC @ 10V
Max Input Capacitance: 550pF @ 10V
Maximum Rds On at Id,Vgs: 28 mOhm @ 6A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
MOSFET MOSFET DUAL N-CHAN ENHANCE MODE
DUAL MOSFET, N-CH, 20V, 7.63A, SOIC ROHS COMPLIANT: YES
MOSFET 2N-CH 20V 7.63A 8SO
MOSFET 2N-CH 20V 7.63A 8SO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 289-DMN2041LSD-13 | DMN2041LSD-13DIDKR-ND | 080569-DMN2041LSD-13 | DMN2041LSD-13 | 88AH8622 | DMN2041LSD-13 | DMN2041LSD-13 |
| Product Name | 20V 7.63A MOSFET Transistor | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2041LSD-13 | MOSFET | Dual Mosfet, N-Ch, 20V, 7.63A, Soic Rohs Compliant Diodes Inc. | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; 2 N-Channel (Dual) | ||||
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 20 volts | 20 volts | 20 volts | ||||
| PD | 1.16 milliwatts | 1160 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |