Manufacturer: Diodes Incorporated
Win Source Part Number: 868964-DMN2040U-7
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 20 V 6A (Ta) 800mW (Ta) Surface Mount SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMN2040
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
MOSFET N-CH 20V 6A SOT23 T&R 3 Product overview: DMN2040U-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2040U-7 can be used for catalog matching and distributor lookup.
MOSFET N-CH 20V 6A SOT23 T&R 3
N-Channel 20V 6A (Ta) 800mW (Ta) Surface Mount SOT-23-3
MOSFET N-CH 20V 6A SOT23 T&R 3
MOSFET N-CH 20V 6A SOT23 T&R 3
MOSFET MOSFET BVDSS: 8V~24V SOT23 T&R 3K
MOSFET, N-CH, 20V, 6A, SOT-23 ROHS COMPLIANT: YES
MOSFET N-CH 20V 6A SOT23 T&R 3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 868964-DMN2040U-7 | 278-DMN2040U-7 | 31-DMN2040U-7CT-ND | DMN2040U-7 | DMN2040U-7 | 28AK8501 | DMN2040U-7 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2040U-7 | 20V 6A SOT23 MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Mosfet, N-Ch, 20V, 6A, Sot-23 Rohs Compliant Diodes Inc. | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT3; SOT23; SOT-23-3 | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3; SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | |
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 20 volts | 20 volts |