MOSFET N-CH 20V 6A SOT23 T&R 1
MOSFET N-CH 20V 6A SOT23 T&R 1
N-Channel 20V 6A (Ta) 800mW (Ta) Surface Mount SOT-23-3
Win Source Part Number: 1376782-DMN2040U-13
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Package: Tape & Reel
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Base Product Number: DMN2040
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 6A (Ta)
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Rds On (Max) @ Id, Vgs: 25mOhm @ 8.2A, 4.5V
Vgs(th) (Max) @ Id: 1.2V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 7.5 nC @ 4.5 V
Vgs (Max): ±12V
Input Capacitance (Ciss) (Max) @ Vds: 667 pF @ 10 V
Power Dissipation (Max): 800mW (Ta)
Mounting Type: Surface Mount
HTSUS: 8541.21.0095
REACH Status: REACH Unaffected
ECCN: EAR99
MOSFET N-CH 20V 6A SOT23 T&R 1 Product overview: DMN2040U-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2040U-13 can be used for catalog matching and distributor lookup.
MOSFET N-CH 20V 6A SOT23 T&R 1
MOSFET, N-CH, 20V, 6A, SOT-23 ROHS COMPLIANT: YES
MOSFET MOSFET BVDSS: 8V~24V SOT23 T&R 10K
MOSFET N-CH 20V 6A SOT23 T&R 1
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 31-DMN2040U-13CT-ND | 1376782-DMN2040U-13 | 278-DMN2040U-13 | DMN2040U-13 | 28AK8500 | DMN2040U-13 | DMN2040U-13 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs | 20V 6A SOT23 MOSFET Transistor | Single FETs, MOSFETs | Mosfet, N-Ch, 20V, 6A, Sot-23 Rohs Compliant Diodes Inc. | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23 | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3; SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | |
| PD | 800 milliwatts | 1.36 milliwatts | 800 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| MOSFET Operating Mode | Enhancement |