DIODES Incorporated FET, MOSFET Arrays DMN2040LTS-13

Description
Mosfet Array 2 N-Channel (Dual) Common Drain 20V 6.7A (Ta) 890mW Surface Mount 8-TSSOP
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) Common Drain 20V 6.7A (Ta) 890mW Surface Mount 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 31-DMN2040LTS-13TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMN2040LTS-13TR-ND
FET, MOSFET Arrays 31-DMN2040LTS-13TR-ND
Mosfet Array 2 N-Channel (Dual) Common Drain 20V 6.7A (Ta) 890mW Surface Mount 8-TSSOP

Mosfet Array 2 N-Channel (Dual) Common Drain 20V 6.7A (Ta) 890mW Surface Mount 8-TSSOP

Buy Now Datasheet
FET, MOSFET Arrays - 31-DMN2040LTS-13DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMN2040LTS-13DKR-ND
FET, MOSFET Arrays 31-DMN2040LTS-13DKR-ND
MOSFET 2N-CH 20V 6.7A 8TSSOP

MOSFET 2N-CH 20V 6.7A 8TSSOP

Buy Now Datasheet
FET, MOSFET Arrays - 31-DMN2040LTS-13CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMN2040LTS-13CT-ND
FET, MOSFET Arrays 31-DMN2040LTS-13CT-ND
MOSFET 2N-CH 20V 6.7A 8TSSOP

MOSFET 2N-CH 20V 6.7A 8TSSOP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2040LTS-13 - 050865-DMN2040LTS-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2040LTS-13
050865-DMN2040LTS-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2040LTS-13 050865-DMN2040LTS-13
Manufacturer: Diodes Incorporated Win Source Part Number: 050865-DMN2040LTS-13 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) Common Drain FET Feature: Logic Level Gate Family Name: DMN2040LTS Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-TSSOP Maximum Power Dissipation: 890mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 6.7A Gate-Source Threshold Voltage: 1.2V @ 250μA Max Gate Charge: 5.2nC @ 4.5V Max Input Capacitance: 570pF @ 10V Maximum Rds On at Id,Vgs: 26 mOhm @ 6A, 4.5V Alternative Parts (Cross-Reference): TPCS8212(T2LCP); SI6968DQ-T6; TPCS8212; Introduction Date: October 19, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 050865-DMN2040LTS-13
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual) Common Drain
FET Feature: Logic Level Gate
Family Name: DMN2040LTS
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-TSSOP
Maximum Power Dissipation: 890mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 6.7A
Gate-Source Threshold Voltage: 1.2V @ 250μA
Max Gate Charge: 5.2nC @ 4.5V
Max Input Capacitance: 570pF @ 10V
Maximum Rds On at Id,Vgs: 26 mOhm @ 6A, 4.5V
Alternative Parts (Cross-Reference): TPCS8212(T2LCP); SI6968DQ-T6; TPCS8212;
Introduction Date: October 19, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
20V 6.7A MOSFET Transistor
289-DMN2040LTS-13
20V 6.7A MOSFET Transistor 289-DMN2040LTS-13
MOSFET 2N-CH 20V 6.7A 8TSSOP Product overview: DMN2040LTS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN2040LTS-13 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 20V 6.7A 8TSSOP Product overview: DMN2040LTS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN2040LTS-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, Dual, N-Ch, 20V, 6.7A Rohs Compliant Diodes Inc. - 28AK8499 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual, N-Ch, 20V, 6.7A Rohs Compliant Diodes Inc.
28AK8499
Mosfet, Dual, N-Ch, 20V, 6.7A Rohs Compliant Diodes Inc. 28AK8499
MOSFET, DUAL, N-CH, 20V, 6.7A ROHS COMPLIANT: YES

MOSFET, DUAL, N-CH, 20V, 6.7A ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN2040LTS-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN2040LTS-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN2040LTS-13
MOSFET 2N-CH 20V 6.7A 8TSSOP

MOSFET 2N-CH 20V 6.7A 8TSSOP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET ENHANCE MODE MOSFET DUAL N-CHAN

MOSFET ENHANCE MODE MOSFET DUAL N-CHAN

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 31-DMN2040LTS-13TR-ND 050865-DMN2040LTS-13 289-DMN2040LTS-13 28AK8499 DMN2040LTS-13 DMN2040LTS-13
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2040LTS-13 20V 6.7A MOSFET Transistor Mosfet, Dual, N-Ch, 20V, 6.7A Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type "8-TSSOP (0.173"", 4.40mm Width)" SOT3; 8-TSSOP Tape & Reel (TR) TO-3 Automotive
Transistor Grade / Operating Range Automotive
Polarity N-Channel N-Channel
V(BR)DSS 20 volts 20 volts
PD 890 milliwatts 890 milliwatts
Unlock Full Specs
to access all available technical data