Manufacturer: Diodes Incorporated
Win Source Part Number: 868963-DMN2036UCB4-7
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Mosfet Array 2 N-Channel (Dual) Common Drain - - 1.45W Surface Mount X2-WLB1616-4
Package: 4-XFBGA, WLBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMN2036
Categories: Discrete Semiconductor Products
Case / Package: X2-WLB1616-4
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: DMN2036UCB4-7DITR, DMN2036UCB4-7DIDKR, DMN2036UCB4-7DICT
Mosfet Array 2 N-Channel (Dual) Common Drain 1.45W Surface Mount X2-WLB1616-4
Mosfet Array 2 N-Channel (Dual) Common Drain 1.45W Surface Mount X2-WLB1616-4
Mosfet Array 2 N-Channel (Dual) Common Drain 1.45W Surface Mount X2-WLB1616-4
MOSFET 2N-CH X2-WLB1616 Product overview: DMN2036UCB4-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN2036UCB4-7 can be used for catalog matching and distributor lookup.
MOSFETN-CHAN 24V X2-WLB1616-4
Integrated Circuits (ICs) - Transistors - MOSFETs
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 868963-DMN2036UCB4-7 | 31-DMN2036UCB4-7CT-ND | 289-DMN2036UCB4-7 | DMN2036UCB4-7 | DMN2036UCB4-7 | DMN2036UCB4-7 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2036UCB4-7 | FET, MOSFET Arrays | MOSFET Transistor | FET, MOSFET Arrays | Integrated Circuits (ICs) - Transistors - MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; 2 N-Channel (Dual) Common Drain | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SOT3; X2-WLB1616-4 | 4-XFBGA, WLBGA | Tape & Reel (TR) | 4-XFBGA, WLBGA | ||
| MOSFET Operating Mode | Enhancement |