DIODES Incorporated 20V 5.8A MOSFET Transistor DMN2029USD-13

Description
MOSFET 2N-CH 20V 5.8A 8SO Product overview: DMN2029USD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN2029USD-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 20V 5.8A 8SO Product overview: DMN2029USD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN2029USD-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 5.8A MOSFET Transistor
289-DMN2029USD-13
20V 5.8A MOSFET Transistor 289-DMN2029USD-13
MOSFET 2N-CH 20V 5.8A 8SO Product overview: DMN2029USD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN2029USD-13 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 20V 5.8A 8SO Product overview: DMN2029USD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN2029USD-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2029USD-13 - 1033724-DMN2029USD-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2029USD-13
1033724-DMN2029USD-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2029USD-13 1033724-DMN2029USD-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1033724-DMN2029USD-1 3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 1.2W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 5.8A Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 18.6nC @ 8V Max Input Capacitance: 1171pF @ 10V Maximum Rds On at Id,Vgs: 25 mOhm @ 6.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033724-DMN2029USD-13
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 1.2W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 5.8A
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 18.6nC @ 8V
Max Input Capacitance: 1171pF @ 10V
Maximum Rds On at Id,Vgs: 25 mOhm @ 6.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
FET, MOSFET Arrays - DMN2029USD-13DITR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMN2029USD-13DITR-ND
FET, MOSFET Arrays DMN2029USD-13DITR-ND
Mosfet Array 2 N-Channel (Dual) 20V 5.8A 1.2W Surface Mount 8-SO

Mosfet Array 2 N-Channel (Dual) 20V 5.8A 1.2W Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - DMN2029USD-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMN2029USD-13DIDKR-ND
FET, MOSFET Arrays DMN2029USD-13DIDKR-ND
Mosfet Array 2 N-Channel (Dual) 20V 5.8A 1.2W Surface Mount 8-SO

Mosfet Array 2 N-Channel (Dual) 20V 5.8A 1.2W Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - DMN2029USD-13DICT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMN2029USD-13DICT-ND
FET, MOSFET Arrays DMN2029USD-13DICT-ND
Mosfet Array 2 N-Channel (Dual) 20V 5.8A 1.2W Surface Mount 8-SO

Mosfet Array 2 N-Channel (Dual) 20V 5.8A 1.2W Surface Mount 8-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 20V Dual N-Ch ENH 20V 25mOhm 4.5V 5.8A

MOSFET 20V Dual N-Ch ENH 20V 25mOhm 4.5V 5.8A

Buy Now Datasheet
Mosfet, Dual, N-Ch, 20V, 5.8A Rohs Compliant Diodes Inc. - 28AK8498 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual, N-Ch, 20V, 5.8A Rohs Compliant Diodes Inc.
28AK8498
Mosfet, Dual, N-Ch, 20V, 5.8A Rohs Compliant Diodes Inc. 28AK8498
MOSFET, DUAL, N-CH, 20V, 5.8A ROHS COMPLIANT: YES

MOSFET, DUAL, N-CH, 20V, 5.8A ROHS COMPLIANT: YES

Supplier's Site
FET, MOSFET Arrays - DMN2029USD-13 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
DMN2029USD-13
FET, MOSFET Arrays DMN2029USD-13
MOSFET 2N-CH 20V 5.8A 8SO

MOSFET 2N-CH 20V 5.8A 8SO

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN2029USD-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN2029USD-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN2029USD-13
MOSFET 2N-CH 20V 5.8A 8SO

MOSFET 2N-CH 20V 5.8A 8SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-DMN2029USD-13 1033724-DMN2029USD-13 DMN2029USD-13DITR-ND DMN2029USD-13 28AK8498 DMN2029USD-13 DMN2029USD-13
Product Name 20V 5.8A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2029USD-13 FET, MOSFET Arrays MOSFET Mosfet, Dual, N-Ch, 20V, 5.8A Rohs Compliant Diodes Inc. FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts 20 volts
Transconductance 0.0100 kS
PD 1.2 milliwatts 1200 milliwatts
Unlock Full Specs
to access all available technical data