DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2028UVT-7 DMN2028UVT-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 868961-DMN2028UVT-7 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 20 V 6.2A (Ta) 1.2W (Ta) Surface Mount TSOT-23-6 Package: SOT-23-6 Thin, TSOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: DMN2028 Categories: Discrete Semiconductor Products Case / Package: TSOT-23-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: DMN2028UVT-7DICT, DMN2028UVT-7DIDKR, DMN2028UVT-7DITR
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 868961-DMN2028UVT-7 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 20 V 6.2A (Ta) 1.2W (Ta) Surface Mount TSOT-23-6 Package: SOT-23-6 Thin, TSOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: DMN2028 Categories: Discrete Semiconductor Products Case / Package: TSOT-23-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: DMN2028UVT-7DICT, DMN2028UVT-7DIDKR, DMN2028UVT-7DITR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2028UVT-7 - 868961-DMN2028UVT-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2028UVT-7
868961-DMN2028UVT-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2028UVT-7 868961-DMN2028UVT-7
Manufacturer: Diodes Incorporated Win Source Part Number: 868961-DMN2028UVT-7 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 20 V 6.2A (Ta) 1.2W (Ta) Surface Mount TSOT-23-6 Package: SOT-23-6 Thin, TSOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: DMN2028 Categories: Discrete Semiconductor Products Case / Package: TSOT-23-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: DMN2028UVT-7DICT, DMN2028UVT-7DIDKR, DMN2028UVT-7DITR

Manufacturer: Diodes Incorporated
Win Source Part Number: 868961-DMN2028UVT-7
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 20 V 6.2A (Ta) 1.2W (Ta) Surface Mount TSOT-23-6
Package: SOT-23-6 Thin, TSOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMN2028
Categories: Discrete Semiconductor Products
Case / Package: TSOT-23-6
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: DMN2028UVT-7DICT, DMN2028UVT-7DIDKR, DMN2028UVT-7DITR

Buy Now Datasheet
Single FETs, MOSFETs - DMN2028UVT-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN2028UVT-7DIDKR-ND
Single FETs, MOSFETs DMN2028UVT-7DIDKR-ND
N-Channel 20V 6.2A (Ta) 1.2W (Ta) Surface Mount TSOT-23-6

N-Channel 20V 6.2A (Ta) 1.2W (Ta) Surface Mount TSOT-23-6

Buy Now Datasheet
Single FETs, MOSFETs - DMN2028UVT-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN2028UVT-7DITR-ND
Single FETs, MOSFETs DMN2028UVT-7DITR-ND
N-Channel 20V 6.2A (Ta) 1.2W (Ta) Surface Mount TSOT-23-6

N-Channel 20V 6.2A (Ta) 1.2W (Ta) Surface Mount TSOT-23-6

Buy Now Datasheet
Single FETs, MOSFETs - DMN2028UVT-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN2028UVT-7DICT-ND
Single FETs, MOSFETs DMN2028UVT-7DICT-ND
N-Channel 20V 6.2A (Ta) 1.2W (Ta) Surface Mount TSOT-23-6

N-Channel 20V 6.2A (Ta) 1.2W (Ta) Surface Mount TSOT-23-6

Buy Now Datasheet
Singapore, Singapore
20V 6.2A MOSFET Transistor
278-DMN2028UVT-7
20V 6.2A MOSFET Transistor 278-DMN2028UVT-7
MOSFET N-CH 20V 6.2A TSOT-26 Product overview: DMN2028UVT-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2028UVT-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 6.2A TSOT-26 Product overview: DMN2028UVT-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2028UVT-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 6.2A, 20V, Tsot-26; Channel Type Diodes Inc. - 39AH6594 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 6.2A, 20V, Tsot-26; Channel Type Diodes Inc.
39AH6594
Mosfet, N-Ch, 6.2A, 20V, Tsot-26; Channel Type Diodes Inc. 39AH6594
MOSFET, N-CH, 6.2A, 20V, TSOT-26; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:6.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1.5V RoHS Compliant: Yes

MOSFET, N-CH, 6.2A, 20V, TSOT-26; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:6.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN2028UVT-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN2028UVT-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN2028UVT-7
MOSFET N-CH 20V 6.2A TSOT-26

MOSFET N-CH 20V 6.2A TSOT-26

Supplier's Site
MOSFET N-CH 20V 6.2A TSOT-26 - 233-DMN2028UVT-7 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 20V 6.2A TSOT-26
233-DMN2028UVT-7
MOSFET N-CH 20V 6.2A TSOT-26 233-DMN2028UVT-7
MOSFET N-CH 20V 6.2A TSOT-26

MOSFET N-CH 20V 6.2A TSOT-26

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 868961-DMN2028UVT-7 DMN2028UVT-7DIDKR-ND 278-DMN2028UVT-7 39AH6594 DMN2028UVT-7 233-DMN2028UVT-7
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2028UVT-7 Single FETs, MOSFETs 20V 6.2A MOSFET Transistor Mosfet, N-Ch, 6.2A, 20V, Tsot-26; Channel Type Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 20V 6.2A TSOT-26
Polarity N-Channel N-Channel N-Channel
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23; SOT26; TSOT-23-6 SOT23; SOT-23-6 Thin, TSOT-23-6 Tape & Reel (TR) TO-3; SOT26 SOT23; SOT-23-6 Thin, TSOT-23-6
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data