N-Channel 20V 7.3A (Ta) 1.56W (Ta) Surface Mount 8-SO
N-Channel 20V 7.3A (Ta) 1.56W (Ta) Surface Mount 8-SO
N-Channel 20V 7.3A (Ta) 1.56W (Ta) Surface Mount 8-SO
Manufacturer: Diodes Incorporated
Win Source Part Number: 099263-DMN2028USS-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.56W (Ta)
Family Name: DMN2028USS
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 7.3A (Ta)
Gate-Source Threshold Voltage: 1.3V @ 250μA
Max Gate Charge: 11.6nC @ 4.5V
Max Input Capacitance: 1000pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 20 mOhm @ 9.4A, 4.5V
Alternative Parts (Cross-Reference): TSM7401CS RL; IRF7401; TSM7401CS;
Introduction Date: September 10, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
MOSFET N-CH 20V 7.3A 8SO Product overview: DMN2028USS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 7.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 7.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2028USS-13 can be used for catalog matching and distributor lookup.
MOSFET N-CH 20V 7.3A 8SO
MOSFET N-Ch FET VDSS 20V VGSS 20V ID 9.8A
MOSFET,N CHANNEL,20V,7.3A,SO8
MOSFET N-CH 20V 7.3A 8SO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | DMN2028USS-13DIDKR-ND | 099263-DMN2028USS-13 | 278-DMN2028USS-13 | DMN2028USS-13 | DMN2028USS-13 | 27T2699 | DMN2028USS-13 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2028USS-13 | 20V 7.3A MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Mosfet,n Channel,20V,7.3A,so8; Channel Type Diodes Inc. | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | ||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | SOT3; 8-SO | Tape & Reel (TR) | 8-SOIC (0.154", 3.90mm Width) | TO-3 | 8-SOIC (0.154, 3.90mm Width) | |
| V(BR)DSS | 20 volts | 20 volts | 20 volts | ||||
| PD | 1560 milliwatts | 1.56 milliwatts | 1560 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |