Manufacturer: Diodes Incorporated
Win Source Part Number: 803015-DMN2028UFU-7
Packaging: Reel
Mounting Style: SMD
FET Type: 2 N-Channel (Dual) Common Drain
FET Feature: Standard
Drain to Source Voltage (Vdss): 20V
Power - Max: 900mW
Supplier Device Package: U-DFN2030-6 (Type B)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 6-UFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 20.2mOhm at 4.5A, 4.5V
Gate Charge (Qg) (Maximum) at Vgs: 18.4nC at 8V
Input Capacitance (Ciss) (Maximum) at Vds: 887pF at 10V
Current - Continuous Drain (Id) at 25°C: 7.5A
Vgs(th) (Maximum) at Id: 1V at 250μA
Mosfet Array 2 N-Channel (Dual) Common Drain 20V 7.5A 900mW Surface Mount U-DFN2030-6 (Type B)
Mosfet Array 2 N-Channel (Dual) Common Drain 20V 7.5A 900mW Surface Mount U-DFN2030-6 (Type B)
Mosfet Array 2 N-Channel (Dual) Common Drain 20V 7.5A 900mW Surface Mount U-DFN2030-6 (Type B)
MOSFET 2N-CH 20V 7.5A 6UDFN Product overview: DMN2028UFU-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 7.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 7.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN2028UFU-7 can be used for catalog matching and distributor lookup.
MOSFET 2N-CH 20V 7.5A 6UDFN
MOSFET, DUAL, N-CH, 20V, 7.5A ROHS COMPLIANT: YES
MOSFET N-Ch Enh Mode FET 20Vdss 10Vgss 40A
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 803015-DMN2028UFU-7 | DMN2028UFU-7DICT-ND | 289-DMN2028UFU-7 | DMN2028UFU-7 | 28AK8497 | DMN2028UFU-7 |
| Product Name | FETs - Arrays - DMN2028UFU-7 | FET, MOSFET Arrays | 20V 7.5A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, Dual, N-Ch, 20V, 7.5A Rohs Compliant Diodes Inc. | MOSFET |
| Polarity | N-Channel | N-Channel | ||||
| MOSFET Operating Mode | Enhancement | Enhancement | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT3 | 6-UFDFN Exposed Pad | Tape & Reel (TR) | TO-3 |