DIODES Incorporated Single FETs, MOSFETs DMN2028UFDF-13

Description
N-Channel 20V 7.9A (Ta) 660mW (Ta) Surface Mount U-DFN2020-6 (Type F)
Request a Quote Datasheet
Description
N-Channel 20V 7.9A (Ta) 660mW (Ta) Surface Mount U-DFN2020-6 (Type F)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMN2028UFDF-13DI-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN2028UFDF-13DI-ND
Single FETs, MOSFETs DMN2028UFDF-13DI-ND
N-Channel 20V 7.9A (Ta) 660mW (Ta) Surface Mount U-DFN2020-6 (Type F)

N-Channel 20V 7.9A (Ta) 660mW (Ta) Surface Mount U-DFN2020-6 (Type F)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch Enh Mode FET 20Vdss 8Vgss 40A

MOSFET N-Ch Enh Mode FET 20Vdss 8Vgss 40A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN2028UFDF-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN2028UFDF-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN2028UFDF-13
MOSFET N-CH 20V 7.9A 6UDFN

MOSFET N-CH 20V 7.9A 6UDFN

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number DMN2028UFDF-13DI-ND DMN2028UFDF-13 DMN2028UFDF-13
Product Name Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 4.0 GHz, 30 Watt, 32 V GaN RF Transistor - TGF3021-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 19 dB
View Details
2 suppliers
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details