DIODES Incorporated Single FETs, MOSFETs DMN2027UPS-13

Description
N-Channel 20V 10A (Ta), 36A (Tc) 1.1W (Ta) Surface Mount PowerDI5060-8
Request a Quote Datasheet
Description
N-Channel 20V 10A (Ta), 36A (Tc) 1.1W (Ta) Surface Mount PowerDI5060-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMN2027UPS-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN2027UPS-13DKR-ND
Single FETs, MOSFETs 31-DMN2027UPS-13DKR-ND
N-Channel 20V 10A (Ta), 36A (Tc) 1.1W (Ta) Surface Mount PowerDI5060-8

N-Channel 20V 10A (Ta), 36A (Tc) 1.1W (Ta) Surface Mount PowerDI5060-8

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN2027UPS-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN2027UPS-13TR-ND
Single FETs, MOSFETs 31-DMN2027UPS-13TR-ND
N-Channel 20V 10A (Ta), 36A (Tc) 1.1W (Ta) Surface Mount PowerDI5060-8

N-Channel 20V 10A (Ta), 36A (Tc) 1.1W (Ta) Surface Mount PowerDI5060-8

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN2027UPS-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN2027UPS-13CT-ND
Single FETs, MOSFETs 31-DMN2027UPS-13CT-ND
N-Channel 20V 10A (Ta), 36A (Tc) 1.1W (Ta) Surface Mount PowerDI5060-8

N-Channel 20V 10A (Ta), 36A (Tc) 1.1W (Ta) Surface Mount PowerDI5060-8

Buy Now Datasheet
Singapore, Singapore
20V 10A MOSFET Transistor
278-DMN2027UPS-13
20V 10A MOSFET Transistor 278-DMN2027UPS-13
MOSFET N-CH 20V 10A PWRDI5060 Product overview: DMN2027UPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2027UPS-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 10A PWRDI5060 Product overview: DMN2027UPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2027UPS-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2027UPS-13 - 868958-DMN2027UPS-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2027UPS-13
868958-DMN2027UPS-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2027UPS-13 868958-DMN2027UPS-13
Manufacturer: Diodes Incorporated Win Source Part Number: 868958-DMN2027UPS-13 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 20 V 10A (Ta), 36A (Tc) 1.1W (Ta) Surface Mount PowerDI5060-8 Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMN2027 Categories: Discrete Semiconductor Products Case / Package: PowerDI5060-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: DMN2027UPS-13DITR, DMN2027UPS-13DIDKR, DMN2027UPS-13DICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 868958-DMN2027UPS-13
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 20 V 10A (Ta), 36A (Tc) 1.1W (Ta) Surface Mount PowerDI5060-8
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMN2027
Categories: Discrete Semiconductor Products
Case / Package: PowerDI5060-8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: DMN2027UPS-13DITR, DMN2027UPS-13DIDKR, DMN2027UPS-13DICT

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN2027UPS-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN2027UPS-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN2027UPS-13
MOSFET N-CH 20V 10A PWRDI5060

MOSFET N-CH 20V 10A PWRDI5060

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 8V to 24V FET Access Point Min RDSon

MOSFET 8V to 24V FET Access Point Min RDSon

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 31-DMN2027UPS-13DKR-ND 278-DMN2027UPS-13 868958-DMN2027UPS-13 DMN2027UPS-13 DMN2027UPS-13
Product Name Single FETs, MOSFETs 20V 10A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2027UPS-13 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel
Package Type 8-PowerTDFN Tape & Reel (TR) SOT3; PowerDI5060-8 8-PowerTDFN
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts
Unlock Full Specs
to access all available technical data