Manufacturer: Diodes Incorporated
Win Source Part Number: 868955-DMN2025UFDF-7
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 20 V 6.5A (Ta) 700mW (Ta) Surface Mount U-DFN2020-6 (Type F)
Package: 6-UDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMN2025
Categories: Discrete Semiconductor Products
Case / Package: U-DFN2020-6 (Type F)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
MOSFET N-CH 20V 6.5A 6UDFN
MOSFET N-CH 20V 6.5A 6UDFN
N-Channel 20V 6.5A (Ta) 700mW (Ta) Surface Mount U-DFN2020-6 (Type F)
MOSFET N-CH 20V 6.5A 6UDFN Product overview: DMN2025UFDF-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2025UFDF-7 can be used for catalog matching and distributor lookup.
MOSFET MOSFET BVDSS: 8V~24V U-DFN2020-6 T&R 3K
MOSFET N-CH 20V 6.5A 6UDFN
MOSFET N-CH 20V 6.5A 6UDFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 868955-DMN2025UFDF-7 | 31-DMN2025UFDF-7CT-ND | 278-DMN2025UFDF-7 | DMN2025UFDF-7 | DMN2025UFDF-7 | DMN2025UFDF-7 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2025UFDF-7 | Single FETs, MOSFETs | 20V 6.5A MOSFET Transistor | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SOT3; U-DFN2020-6 (Type F) | 6-UDFN Exposed Pad | Tape & Reel (TR) | 6-UDFN Exposed Pad | 6-UDFN Exposed Pad | |
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 20 volts | 20 volts |