N-Channel 20V 6.5A (Ta) 700mW (Ta) Surface Mount U-DFN2020-6 (Type F)
MOSFET N-CH 20V 6.5A 6UDFN Product overview: DMN2025UFDF-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2025UFDF-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 868954-DMN2025UFDF-1
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 20 V 6.5A (Ta) 700mW (Ta) Surface Mount U-DFN2020-6 (Type F)
Package: 6-UDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMN2025
Categories: Discrete Semiconductor Products
Case / Package: U-DFN2020-6 (Type F)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
MOSFET N-CH 20V 6.5A 6UDFN
MOSFET MOSFET BVDSS: 8V~24V U-DFN2020-6 T&R 10K
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | DMN2025UFDF-13-ND | 278-DMN2025UFDF-13 | 868954-DMN2025UFDF-13 | DMN2025UFDF-13 | DMN2025UFDF-13 |
| Product Name | Single FETs, MOSFETs | 20V 6.5A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2025UFDF-13 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel | ||
| Package Type | 6-UDFN Exposed Pad | Tape & Reel (TR) | SOT3; U-DFN2020-6 (Type F) | Surface Mount | |
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 20 volts |