Manufacturer: Diodes Incorporated
Category: Discrete Semiconductor Products -Transistors -FETs, MOSFETs- FET, MOSFET Arrays
Package: Tape & Reel (TR)
Product Status: Active
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 20V
Configuration: 2 N-Channel (Dual) Common Drain
Current - Continuous Drain (Id) @ 25°C: 7A (Ta)
Rds On (Max) @ Id, Vgs: 24mOhm @ 6.5A, 4.5V
Vgs(th) (Max) @ Id: 900mV @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 7.1nC @ 4.5V
MOSFET 2N-CH 20V 7A TSOT23-6 Product overview: DMN2024UVT-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN2024UVT-13 can be used for catalog matching and distributor lookup.
Mosfet Array 2 N-Channel (Dual) Common Drain 20V 7A (Ta) 1W Surface Mount TSOT-23-6
MOSFET 2N-CH 20V 7A TSOT23-6
MOSFET BVDSS: 8V-24V TSOT26
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 289-DMN2024UVT-13 | DMN2024UVT-13DI-ND | DMN2024UVT-13 | DMN2024UVT-13 | DMN2024UVT-13 | |
| Product Name | Discrete Semiconductor Products -Transistors -FETs, MOSFETs- FET, MOSFET Arrays | 20V 7A MOSFET Transistor | FET, MOSFET Arrays | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays |
| Polarity | N-Channel | N-Channel | N-Channel; 2 N-Channel (Dual) Common Drain | |||
| Package Type | SOT3 | Tape & Reel (TR) | SOT23; SOT-23-6 Thin, TSOT-23-6 | SOT23; SOT-23-6 Thin, TSOT-23-6 | ||
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 20 volts | 20 volts | ||||
| PD | 1.6 milliwatts |