MOSFET 2N-CH 20V 6.2A 8TSSOP Product overview: DMN2024UTS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN2024UTS-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 868953-DMN2024UTS-13
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Mosfet Array 2 N-Channel (Dual) 20V 6.2A (Ta), 15.2A (Tc) 890mW (Ta) Surface Mount 8-TSSOP
Package: 8-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMN2024
Categories: Discrete Semiconductor Products
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mosfet Array 2 N-Channel (Dual) 20V 6.2A (Ta), 15.2A (Tc) 890mW (Ta) Surface Mount 8-TSSOP
MOSFET 2N-CH 20V 6.2A 8TSSOP
MOSFET 2N-CH 20V 6.2A 8TSSOP
MOSFET 2N-CH 20V 6.2A 8TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 289-DMN2024UTS-13 | 868953-DMN2024UTS-13 | 31-DMN2024UTS-13TR-ND | DMN2024UTS-13 |
| Product Name | 20V 6.2A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2024UTS-13 | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | ||
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 20 volts | |||
| PD | 1.39 milliwatts |