DIODES Incorporated Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs DMN2024UQ-7

Description
Win Source Part Number: 1376921-DMN2024UQ-7 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Base Product Number: DMN2024 FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 6.8A (Ta) Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Rds On (Max) @ Id, Vgs: 25mOhm @ 6.5A, 4.5V Vgs(th) (Max) @ Id: 900mV @ 250µA Gate Charge (Qg) (Max) @ Vgs: 6.5 nC @ 4.5 V Vgs (Max): ±10V Input Capacitance (Ciss) (Max) @ Vds: 647 pF @ 10 V Power Dissipation (Max): 800mW Mounting Type: Surface Mount HTSUS: 8541.21.0095 REACH Status: REACH Unaffected ECCN: EAR99
Request a Quote Datasheet
Description
Win Source Part Number: 1376921-DMN2024UQ-7 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Base Product Number: DMN2024 FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 6.8A (Ta) Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Rds On (Max) @ Id, Vgs: 25mOhm @ 6.5A, 4.5V Vgs(th) (Max) @ Id: 900mV @ 250µA Gate Charge (Qg) (Max) @ Vgs: 6.5 nC @ 4.5 V Vgs (Max): ±10V Input Capacitance (Ciss) (Max) @ Vds: 647 pF @ 10 V Power Dissipation (Max): 800mW Mounting Type: Surface Mount HTSUS: 8541.21.0095 REACH Status: REACH Unaffected ECCN: EAR99
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1376921-DMN2024UQ-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1376921-DMN2024UQ-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1376921-DMN2024UQ-7
Win Source Part Number: 1376921-DMN2024UQ-7 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Base Product Number: DMN2024 FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 6.8A (Ta) Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Rds On (Max) @ Id, Vgs: 25mOhm @ 6.5A, 4.5V Vgs(th) (Max) @ Id: 900mV @ 250µA Gate Charge (Qg) (Max) @ Vgs: 6.5 nC @ 4.5 V Vgs (Max): ±10V Input Capacitance (Ciss) (Max) @ Vds: 647 pF @ 10 V Power Dissipation (Max): 800mW Mounting Type: Surface Mount HTSUS: 8541.21.0095 REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1376921-DMN2024UQ-7
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Base Product Number: DMN2024
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 6.8A (Ta)
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Rds On (Max) @ Id, Vgs: 25mOhm @ 6.5A, 4.5V
Vgs(th) (Max) @ Id: 900mV @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 6.5 nC @ 4.5 V
Vgs (Max): ±10V
Input Capacitance (Ciss) (Max) @ Vds: 647 pF @ 10 V
Power Dissipation (Max): 800mW
Mounting Type: Surface Mount
HTSUS: 8541.21.0095
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
Singapore, Singapore
8V 24V SOT23 MOSFET Transistor
278-DMN2024UQ-7
8V 24V SOT23 MOSFET Transistor 278-DMN2024UQ-7
MOSFET BVDSS: 8V~24V SOT23 T&R 3 Product overview: DMN2024UQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 24V, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 24V, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2024UQ-7 can be used for catalog matching and distributor lookup.

MOSFET BVDSS: 8V~24V SOT23 T&R 3 Product overview: DMN2024UQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 24V, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 24V, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2024UQ-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 31-DMN2024UQ-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN2024UQ-7CT-ND
Single FETs, MOSFETs 31-DMN2024UQ-7CT-ND
N-Channel 20V 6.8A (Ta) 800mW Surface Mount SOT-23-3

N-Channel 20V 6.8A (Ta) 800mW Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN2024UQ-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN2024UQ-7TR-ND
Single FETs, MOSFETs 31-DMN2024UQ-7TR-ND
N-Channel 20V 6.8A (Ta) 800mW Surface Mount SOT-23-3

N-Channel 20V 6.8A (Ta) 800mW Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN2024UQ-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN2024UQ-7DKR-ND
Single FETs, MOSFETs 31-DMN2024UQ-7DKR-ND
N-Channel 20V 6.8A (Ta) 800mW Surface Mount SOT-23-3

N-Channel 20V 6.8A (Ta) 800mW Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN2024UQ-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN2024UQ-7
Single FETs, MOSFETs DMN2024UQ-7
MOSFET BVDSS: 8V~24V SOT23 T&R 3

MOSFET BVDSS: 8V~24V SOT23 T&R 3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN2024UQ-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN2024UQ-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN2024UQ-7
MOSFET BVDSS: 8V~24V SOT23 T&R 3

MOSFET BVDSS: 8V~24V SOT23 T&R 3

Supplier's Site
Mosfet, N-Ch, 20V, 6.8A, Sot-23 Rohs Compliant Diodes Inc. - 12AJ7106 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 6.8A, Sot-23 Rohs Compliant Diodes Inc.
12AJ7106
Mosfet, N-Ch, 20V, 6.8A, Sot-23 Rohs Compliant Diodes Inc. 12AJ7106
MOSFET, N-CH, 20V, 6.8A, SOT-23 ROHS COMPLIANT: YES

MOSFET, N-CH, 20V, 6.8A, SOT-23 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1376921-DMN2024UQ-7 278-DMN2024UQ-7 31-DMN2024UQ-7CT-ND DMN2024UQ-7 DMN2024UQ-7 12AJ7106
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 8V 24V SOT23 MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 20V, 6.8A, Sot-23 Rohs Compliant Diodes Inc.
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 800 milliwatts 1400 milliwatts 800 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ4SC075009K4S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-4
Packing Method Tube; Tube
View Details
Single FETs, MOSFETs - AUIRF4104S-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details