Mosfet Array 2 N-Channel (Dual) 20V 5.2A (Ta) 950mW (Ta) Surface Mount U-DFN3030-8
Manufacturer: Diodes Incorporated
Win Source Part Number: 868952-DMN2024UDH-7
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Mosfet Array 2 N-Channel (Dual) 20V 5.2A (Ta) 950mW (Ta) Surface Mount U-DFN3030-8
Package: 8-PowerUDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMN2024
Categories: Discrete Semiconductor Products
Case / Package: U-DFN3030-8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
MOSFET 2N-CH 20V 5.2A 8DFN Product overview: DMN2024UDH-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN2024UDH-7 can be used for catalog matching and distributor lookup.
MOSFET 2N-CH 20V 5.2A 8DFN
MOSFET BVDSS: 8V-24V U-DFN3030-8
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | DMN2024UDH-7-ND | 868952-DMN2024UDH-7 | 289-DMN2024UDH-7 | DMN2024UDH-7 | DMN2024UDH-7 | DMN2024UDH-7 |
| Product Name | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2024UDH-7 | 20V 5.2A MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays |
| Package Type | 8-PowerUDFN | SOT3; U-DFN3030-8 | Tape & Reel (TR) | 8-PowerUDFN | ||
| Polarity | N-Channel | N-Channel | N-Channel; 2 N-Channel (Dual) | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 20 volts | 20 volts |