MOSFET N-CH 20V 6.8A SOT23 T&R 1
N-Channel 20V 6.8A (Ta) 800mW Surface Mount SOT-23-3
MOSFET N-CH 20V 6.8A SOT23 T&R 1
MOSFET N-CH 20V 6.8A SOT23 T&R 1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
| DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 31-DMN2024U-13DKR-ND | DMN2024U-13 | DMN2024U-13 | DMN2024U-13 |
| Product Name | Single FETs, MOSFETs | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| Transistor Technology / Material | MOSFET (Metal Oxide) | |||
| V(BR)DSS | 20 volts |