DIODES Incorporated 8V 24V MOSFET Transistor DMN2022UDH-7

Description
MOSFET BVDSS: 8V 24V V-DFN3030-8 Product overview: DMN2022UDH-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 24V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 24V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN2022UDH-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET BVDSS: 8V 24V V-DFN3030-8 Product overview: DMN2022UDH-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 24V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 24V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN2022UDH-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8V 24V MOSFET Transistor
289-DMN2022UDH-7
8V 24V MOSFET Transistor 289-DMN2022UDH-7
MOSFET BVDSS: 8V 24V V-DFN3030-8 Product overview: DMN2022UDH-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 24V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 24V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN2022UDH-7 can be used for catalog matching and distributor lookup.

MOSFET BVDSS: 8V 24V V-DFN3030-8 Product overview: DMN2022UDH-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 24V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 24V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN2022UDH-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2022UDH-7 - 868948-DMN2022UDH-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2022UDH-7
868948-DMN2022UDH-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2022UDH-7 868948-DMN2022UDH-7
Manufacturer: Diodes Incorporated Win Source Part Number: 868948-DMN2022UDH-7 Series: * Features: Mosfet Array Package: Reel - TR Family Name: DMN2022 Categories: Discrete Semiconductor Products Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 3000 Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected

Manufacturer: Diodes Incorporated
Win Source Part Number: 868948-DMN2022UDH-7
Series: *
Features: Mosfet Array
Package: Reel - TR
Family Name: DMN2022
Categories: Discrete Semiconductor Products
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected

Buy Now
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN2022UDH-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN2022UDH-7
MOSFET BVDSS: 8V 24V V-DFN3030-8

MOSFET BVDSS: 8V 24V V-DFN3030-8

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 8V-24V

MOSFET MOSFET BVDSS: 8V-24V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-DMN2022UDH-7 868948-DMN2022UDH-7 DMN2022UDH-7 DMN2022UDH-7
Product Name 8V 24V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2022UDH-7 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts
PD 1900 milliwatts
Unlock Full Specs
to access all available technical data