MOSFET N-CH 20V 9A X1-DFN1616-6 Product overview: DMN2020UFCL-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2020UFCL-7 can be used for catalog matching and distributor lookup.
N-Channel 20V 9A (Ta) 610mW (Ta) Surface Mount X1-DFN1616-6 (Type E)
N-Channel 20V 9A (Ta) 610mW (Ta) Surface Mount X1-DFN1616-6 (Type E)
N-Channel 20V 9A (Ta) 610mW (Ta) Surface Mount X1-DFN1616-6 (Type E)
Manufacturer: Diodes Incorporated
Win Source Part Number: 1033721-DMN2020UFCL-
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 610mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: X1-DFN1616-6 (Type E)
Dimension: 6-PowerUFDFN
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 9A (Ta)
Gate-Source Threshold Voltage: 900mV @ 250μA
Max Gate Charge: 21.5nC @ 4.5V
Max Input Capacitance: 1788pF @ 10V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 14 mOhm @ 9A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
MOSFET N-CH 20V 9A X1-DFN1616-6
MOSFET 20V N-Ch Enh FET 0.61W 1788pF 21.5nC
MOSFET N-CH 20V 9A X1-DFN1616-6
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-DMN2020UFCL-7 | DMN2020UFCL-7DICT-ND | 1033721-DMN2020UFCL-7 | DMN2020UFCL-7 | DMN2020UFCL-7 | DMN2020UFCL-7 |
| Product Name | 20V 9A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2020UFCL-7 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | ||
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 20 volts | 20 volts | 20 volts | |||
| PD | 2 milliwatts | 610 milliwatts | 610 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |