DIODES Incorporated 20V 8.58A MOSFET Transistor DMN2016UTS-13

Description
MOSFET 2N-CH 20V 8.58A 8TSSOP Product overview: DMN2016UTS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 8.58A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 8.58A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN2016UTS-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 20V 8.58A 8TSSOP Product overview: DMN2016UTS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 8.58A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 8.58A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN2016UTS-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 8.58A MOSFET Transistor
289-DMN2016UTS-13
20V 8.58A MOSFET Transistor 289-DMN2016UTS-13
MOSFET 2N-CH 20V 8.58A 8TSSOP Product overview: DMN2016UTS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 8.58A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 8.58A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN2016UTS-13 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 20V 8.58A 8TSSOP Product overview: DMN2016UTS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 8.58A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 8.58A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN2016UTS-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2016UTS-13 - 1033719-DMN2016UTS-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2016UTS-13
1033719-DMN2016UTS-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2016UTS-13 1033719-DMN2016UTS-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1033719-DMN2016UTS-1 3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) Common Drain FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-TSSOP Maximum Power Dissipation: 880mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 8.58A Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 16.5nC @ 4.5V Max Input Capacitance: 1495pF @ 10V Maximum Rds On at Id,Vgs: 14.5 mOhm @ 9.4A, 4.5V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033719-DMN2016UTS-13
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual) Common Drain
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-TSSOP
Maximum Power Dissipation: 880mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 8.58A
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 16.5nC @ 4.5V
Max Input Capacitance: 1495pF @ 10V
Maximum Rds On at Id,Vgs: 14.5 mOhm @ 9.4A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FET, MOSFET Arrays - DMN2016UTS-13DICT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMN2016UTS-13DICT-ND
FET, MOSFET Arrays DMN2016UTS-13DICT-ND
Mosfet Array 2 N-Channel (Dual) Common Drain 20V 8.58A 880mW Surface Mount 8-TSSOP

Mosfet Array 2 N-Channel (Dual) Common Drain 20V 8.58A 880mW Surface Mount 8-TSSOP

Buy Now Datasheet
FET, MOSFET Arrays - DMN2016UTS-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMN2016UTS-13DIDKR-ND
FET, MOSFET Arrays DMN2016UTS-13DIDKR-ND
Mosfet Array 2 N-Channel (Dual) Common Drain 20V 8.58A 880mW Surface Mount 8-TSSOP

Mosfet Array 2 N-Channel (Dual) Common Drain 20V 8.58A 880mW Surface Mount 8-TSSOP

Buy Now Datasheet
FET, MOSFET Arrays - DMN2016UTS-13DITR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMN2016UTS-13DITR-ND
FET, MOSFET Arrays DMN2016UTS-13DITR-ND
Mosfet Array 2 N-Channel (Dual) Common Drain 20V 8.58A 880mW Surface Mount 8-TSSOP

Mosfet Array 2 N-Channel (Dual) Common Drain 20V 8.58A 880mW Surface Mount 8-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch Dual MOSFET 20V VDSS 8V VGSS

MOSFET N-Ch Dual MOSFET 20V VDSS 8V VGSS

Buy Now Datasheet
Mosfet, Dual, N-Ch, 20V, 8.58A Rohs Compliant Diodes Inc. - 28AK8493 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual, N-Ch, 20V, 8.58A Rohs Compliant Diodes Inc.
28AK8493
Mosfet, Dual, N-Ch, 20V, 8.58A Rohs Compliant Diodes Inc. 28AK8493
MOSFET, DUAL, N-CH, 20V, 8.58A ROHS COMPLIANT: YES

MOSFET, DUAL, N-CH, 20V, 8.58A ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN2016UTS-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN2016UTS-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN2016UTS-13
MOSFET 2N-CH 20V 8.58A 8TSSOP

MOSFET 2N-CH 20V 8.58A 8TSSOP

Supplier's Site
FET, MOSFET Arrays - DMN2016UTS-13 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
DMN2016UTS-13
FET, MOSFET Arrays DMN2016UTS-13
MOSFET 2N-CH 20V 8.58A 8-TSSOP

MOSFET 2N-CH 20V 8.58A 8-TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-DMN2016UTS-13 1033719-DMN2016UTS-13 DMN2016UTS-13DICT-ND DMN2016UTS-13 28AK8493 DMN2016UTS-13 DMN2016UTS-13
Product Name 20V 8.58A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2016UTS-13 FET, MOSFET Arrays MOSFET Mosfet, Dual, N-Ch, 20V, 8.58A Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual) Common Drain
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts 20 volts
PD 880 milliwatts 880 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - 64-2092PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers
RF Power Transistor - 1112248 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 14.3 dB
View Details