Mosfet Array 2 N-Channel (Dual) Common Drain 20V 7.5A 1.2W Surface Mount U-DFN2030-6 (Type B)
Mosfet Array 2 N-Channel (Dual) Common Drain 20V 7.5A 1.2W Surface Mount U-DFN2030-6 (Type B)
Mosfet Array 2 N-Channel (Dual) Common Drain 20V 7.5A 1.2W Surface Mount U-DFN2030-6 (Type B)
MOSFET 2N-CH 20V 7.5A 6UDFN Product overview: DMN2016LHAB-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 7.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 7.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN2016LHAB-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 080567-DMN2016LHAB-7
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual) Common Drain
FET Feature: Logic Level Gate
Family Name: DMN2016LHAB
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: U-DFN2030-6
Maximum Power Dissipation: 1.2W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 7.5A
Gate-Source Threshold Voltage: 1.1V @ 250μA
Max Gate Charge: 16nC @ 4.5V
Max Input Capacitance: 1550pF @ 10V
Maximum Rds On at Id,Vgs: 15.5 mOhm @ 4A, 4.5V
Alternative Parts (Cross-Reference): Upa2465t1qe1ax;
Introduction Date: March 18, 2013
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
MOSFET 2N-CH 20V 7.5A 6UDFN
MOSFET 2N-CH 20V 7.5A 6UDFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 31-DMN2016LHAB-7CT-ND | 289-DMN2016LHAB-7 | 080567-DMN2016LHAB-7 | DMN2016LHAB-7 | DMN2016LHAB-7 | DMN2016LHAB-7 |
| Product Name | FET, MOSFET Arrays | 20V 7.5A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2016LHAB-7 | FET, MOSFET Arrays | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | 6-UDFN Exposed Pad | Tape & Reel (TR) | SOT3; U-DFN2030-6 | 6-UDFN Exposed Pad | 6-UDFN Exposed Pad | |
| Polarity | N-Channel | N-Channel | N-Channel; 2 N-Channel (Dual) Common Drain | |||
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 20 volts | 20 volts | 20 volts | |||
| PD | 1.65 milliwatts | 1200 milliwatts |