DIODES Incorporated 20V 15.2A MOSFET Transistor DMN2015UFDF-7

Description
MOSFET N-CH 20V 15.2A 6UDFN Product overview: DMN2015UFDF-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 15.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 15.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2015UFDF-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 20V 15.2A 6UDFN Product overview: DMN2015UFDF-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 15.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 15.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2015UFDF-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 15.2A MOSFET Transistor
278-DMN2015UFDF-7
20V 15.2A MOSFET Transistor 278-DMN2015UFDF-7
MOSFET N-CH 20V 15.2A 6UDFN Product overview: DMN2015UFDF-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 15.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 15.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2015UFDF-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 15.2A 6UDFN Product overview: DMN2015UFDF-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 15.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 15.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2015UFDF-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 979031-DMN2015UFDF-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
979031-DMN2015UFDF-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 979031-DMN2015UFDF-7
Win Source Part Number: 979031-DMN2015UFDF-7 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 15.2A (Ta) Rds On (Max) @ Id, Vgs: 9mOhm @ 8.5A, 4.5V Vgs(th) (Max) @ Id: 1.2V @ 250µA Power Dissipation (Max): 1.8W (Ta) Package / Case: 6-UDFN Exposed Pad Supplier Device Package: U-DFN2020-6 Gate Charge (Qg) (Max) @ Vgs: 42.3 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1439 pF @ 10 V Vgs (Max): ±12V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Diodes Incorporated Base Product Number: DMN2015 Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V

Win Source Part Number: 979031-DMN2015UFDF-7
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 15.2A (Ta)
Rds On (Max) @ Id, Vgs: 9mOhm @ 8.5A, 4.5V
Vgs(th) (Max) @ Id: 1.2V @ 250µA
Power Dissipation (Max): 1.8W (Ta)
Package / Case: 6-UDFN Exposed Pad
Supplier Device Package: U-DFN2020-6
Gate Charge (Qg) (Max) @ Vgs: 42.3 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1439 pF @ 10 V
Vgs (Max): ±12V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Diodes Incorporated
Base Product Number: DMN2015
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V

Buy Now Datasheet
Mosfet, N-Ch, 20V, 11.6A, U-Dfn2020 Rohs Compliant Diodes Inc. - 36AJ3579 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 11.6A, U-Dfn2020 Rohs Compliant Diodes Inc.
36AJ3579
Mosfet, N-Ch, 20V, 11.6A, U-Dfn2020 Rohs Compliant Diodes Inc. 36AJ3579
MOSFET, N-CH, 20V, 11.6A, U-DFN2020 ROHS COMPLIANT: YES

MOSFET, N-CH, 20V, 11.6A, U-DFN2020 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN2015UFDF-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN2015UFDF-7
MOSFET N-CH 20V 15.2A 6UDFN

MOSFET N-CH 20V 15.2A 6UDFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 8V-24V

MOSFET MOSFET BVDSS: 8V-24V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMN2015UFDF-7 979031-DMN2015UFDF-7 36AJ3579 DMN2015UFDF-7 DMN2015UFDF-7
Product Name 20V 15.2A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Mosfet, N-Ch, 20V, 11.6A, U-Dfn2020 Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts
PD 1.8 milliwatts 1800 milliwatts
Unlock Full Specs
to access all available technical data