DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2015UFDE-7 DMN2015UFDE-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 014413-DMN2015UFDE-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 660mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: U-DFN2020-6 (Type E) Dimension: 6-UDFN Exposed Pad Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 10.5A (Ta) Gate-Source Threshold Voltage: 1.1V @ 250μA Max Gate Charge: 45.6nC @ 10V Max Input Capacitance: 1779pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 11.6 mOhm @ 8.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 014413-DMN2015UFDE-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 660mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: U-DFN2020-6 (Type E) Dimension: 6-UDFN Exposed Pad Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 10.5A (Ta) Gate-Source Threshold Voltage: 1.1V @ 250μA Max Gate Charge: 45.6nC @ 10V Max Input Capacitance: 1779pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 11.6 mOhm @ 8.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2015UFDE-7 - 014413-DMN2015UFDE-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2015UFDE-7
014413-DMN2015UFDE-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2015UFDE-7 014413-DMN2015UFDE-7
Manufacturer: Diodes Incorporated Win Source Part Number: 014413-DMN2015UFDE-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 660mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: U-DFN2020-6 (Type E) Dimension: 6-UDFN Exposed Pad Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 10.5A (Ta) Gate-Source Threshold Voltage: 1.1V @ 250μA Max Gate Charge: 45.6nC @ 10V Max Input Capacitance: 1779pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 11.6 mOhm @ 8.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 014413-DMN2015UFDE-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 660mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: U-DFN2020-6 (Type E)
Dimension: 6-UDFN Exposed Pad
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 10.5A (Ta)
Gate-Source Threshold Voltage: 1.1V @ 250μA
Max Gate Charge: 45.6nC @ 10V
Max Input Capacitance: 1779pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 11.6 mOhm @ 8.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN2015UFDE-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN2015UFDE-7TR-ND
Single FETs, MOSFETs 31-DMN2015UFDE-7TR-ND
N-Channel 20V 10.5A (Ta) 660mW (Ta) Surface Mount U-DFN2020-6 (Type E)

N-Channel 20V 10.5A (Ta) 660mW (Ta) Surface Mount U-DFN2020-6 (Type E)

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN2015UFDE-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN2015UFDE-7DKR-ND
Single FETs, MOSFETs 31-DMN2015UFDE-7DKR-ND
MOSFET N-CH 20V 10.5A 6UDFN

MOSFET N-CH 20V 10.5A 6UDFN

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN2015UFDE-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN2015UFDE-7CT-ND
Single FETs, MOSFETs 31-DMN2015UFDE-7CT-ND
MOSFET N-CH 20V 10.5A 6UDFN

MOSFET N-CH 20V 10.5A 6UDFN

Buy Now Datasheet
Singapore, Singapore
20V 10.5A MOSFET Transistor
278-DMN2015UFDE-7
20V 10.5A MOSFET Transistor 278-DMN2015UFDE-7
MOSFET N-CH 20V 10.5A 6UDFN Product overview: DMN2015UFDE-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 10.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 10.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2015UFDE-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 10.5A 6UDFN Product overview: DMN2015UFDE-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 10.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 10.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2015UFDE-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN2015UFDE-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN2015UFDE-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN2015UFDE-7
MOSFET N-CH 20V 10.5A 6UDFN

MOSFET N-CH 20V 10.5A 6UDFN

Supplier's Site
Mosfet, N-Ch, 20V, 10.5A, U-Dfn2020 Rohs Compliant Diodes Inc. - 28AK8492 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 10.5A, U-Dfn2020 Rohs Compliant Diodes Inc.
28AK8492
Mosfet, N-Ch, 20V, 10.5A, U-Dfn2020 Rohs Compliant Diodes Inc. 28AK8492
MOSFET, N-CH, 20V, 10.5A, U-DFN2020 ROHS COMPLIANT: YES

MOSFET, N-CH, 20V, 10.5A, U-DFN2020 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 8V-24V U-DFN2020-6 T&R 3K

MOSFET MOSFET BVDSS: 8V-24V U-DFN2020-6 T&R 3K

Buy Now Datasheet
MOSFET N-CH 20V 10.5A U-DFN - 233-DMN2015UFDE-7 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 20V 10.5A U-DFN
233-DMN2015UFDE-7
MOSFET N-CH 20V 10.5A U-DFN 233-DMN2015UFDE-7
MOSFET N-CH 20V 10.5A U-DFN

MOSFET N-CH 20V 10.5A U-DFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 014413-DMN2015UFDE-7 31-DMN2015UFDE-7TR-ND 278-DMN2015UFDE-7 DMN2015UFDE-7 28AK8492 DMN2015UFDE-7 233-DMN2015UFDE-7
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2015UFDE-7 Single FETs, MOSFETs 20V 10.5A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 20V, 10.5A, U-Dfn2020 Rohs Compliant Diodes Inc. MOSFET MOSFET N-CH 20V 10.5A U-DFN
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 20 volts 20 volts 20 volts
PD 660 milliwatts 660 milliwatts 660 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; U-DFN2020-6 (Type E) 6-PowerUDFN Tape & Reel (TR) 6-PowerUDFN TO-3
Unlock Full Specs
to access all available technical data