Manufacturer: Diodes Incorporated
Win Source Part Number: 917146-DMN2013UFX-7
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Mosfet Array 2 N-Channel (Dual) Common Drain 20V 10A (Ta) 2.14W Surface Mount
Package: Reel - TR
Package: 6-VFDFN Exposed Pad
Mounting: Surface Mount
Family Name: DMN2013
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: DMN2013UFX-7DITR, DMN2013UFX-7DIDKR, DMN2013UFX-7DICT
MOSFET 2N-CH 20V 10A 6DFN Product overview: DMN2013UFX-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 10A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN2013UFX-7 can be used for catalog matching and distributor lookup.
Mosfet Array 2 N-Channel (Dual) Common Drain 20V 10A (Ta) 2.14W Surface Mount W-DFN5020-6
MOSFET 2N-CH 20V 10A 6DFN
MOSFET 20V N-Ch Enh Mode 8Vgss 10A 0.78W
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 917146-DMN2013UFX-7 | 289-DMN2013UFX-7 | DMN2013UFX-7-ND | DMN2013UFX-7 | DMN2013UFX-7 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2013UFX-7 | 20V 10A MOSFET Transistor | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SOT3 | Tape & Reel (TR) | 6-VFDFN Exposed Pad | Automotive | |
| MOSFET Operating Mode | Enhancement |