The DMN2011UFDF-7 is a 20V N-channel enhancement mode MOSFET designed for high efficiency power management applications. It features a low on-resistance of 9.5m,Ѷ at a gate-source voltage (VGS) of 4.5V and a maximum continuous drain current of 11.7A at 25°C. The device is housed in a compact U-DFN2020-6 package, making it suitable for low-profile applications. It is ESD protected and fully compliant with RoHS standards, ensuring it is environmentally friendly. The operating temperature range is from -55°C to +150°C, allowing for versatility in various environments. This MOSFET is ideal for general-purpose interfacing switches and power management functions, making it a reliable choice for engineers looking for efficient switching solutions.
Manufacturer: Diodes Incorporated
Win Source Part Number: 868943-DMN2011UFDF-7
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 20 V 14.2A (Ta) 2.1W (Ta) Surface Mount U-DFN2020-6 (Type F)
Package: 6-UDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMN2011
Categories: Discrete Semiconductor Products
Case / Package: U-DFN2020-6 (Type F)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: DMN2011UFDF-7DIDKR, DMN2011UFDF-7DITR, DMN2011UFDF-7-ND, DMN2011UFDF-7DICT
MOSFET N-CH 20V 14.2A 6UDFN Product overview: DMN2011UFDF-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 14.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 14.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2011UFDF-7 can be used for catalog matching and distributor lookup.
N-Channel 20V 14.2A (Ta) 2.1W (Ta) Surface Mount U-DFN2020-6 (Type F)
N-Channel 20V 14.2A (Ta) 2.1W (Ta) Surface Mount U-DFN2020-6 (Type F)
N-Channel 20V 14.2A (Ta) 2.1W (Ta) Surface Mount U-DFN2020-6 (Type F)
MOSFET N-CH 20V 14.2A 6UDFN
MOSFET, AEC-Q101, N-CH, 20V, UDFN2020; Transistor Polarity:N Channel; Continuous Drain Current Id:11.7A; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.0065ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1V; Power RoHS Compliant: Yes
MOSFET N-CH 20V 14.2A 6UDFN
MOSFET MOSFET BVDSS: 8V~24V U-DFN2020-6 T&R 3K
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 868943-DMN2011UFDF-7 | 278-DMN2011UFDF-7 | 31-DMN2011UFDF-7DKR-ND | DMN2011UFDF-7 | 12AC0702 | DMN2011UFDF-7 | DMN2011UFDF-7 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2011UFDF-7 | 20V 14.2A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, Aec-Q101, N-Ch, 20V, Udfn2020; Transistor Polarity Diodes Inc. | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT3; U-DFN2020-6 (Type F) | Tape & Reel (TR) | 6-UDFN Exposed Pad | 6-UDFN Exposed Pad | TO-3 | 6-UDFN Exposed Pad | |
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 20 volts | 20 volts |