N-Channel 20V 14.2A (Ta) 2.1W (Ta) Surface Mount U-DFN2020-6 (Type F)
MOSFET N-CH 20V 14.2A 6UDFN
MOSFET N-CH 20V 14.2A 6UDFN
MOSFET N-CH 20V 14.2A 6UDFN
MOSFET MOSFET BVDSS: 8V~24V U-DFN2020-6 T&R 10K
MOSFET N-CH 20V 14.2A 6UDFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 31-DMN2011UFDF-13TR-ND | DMN2011UFDF-13 | DMN2011UFDF-13 | DMN2011UFDF-13 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | 6-UDFN Exposed Pad | 6-UDFN Exposed Pad | 6-UDFN Exposed Pad | |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) |