N-Channel 20V 11.7A (Ta) 610mW (Ta) Surface Mount U-DFN2020-6 (Type E)
MOSFET N-CH 20V 11.7A 6UDFN
MOSFET 20V N-Ch Enh Mode 12Vgss 80A .61W
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | DMN2011UFDE-13-ND | DMN2011UFDE-13 | DMN2011UFDE-13 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel |