DIODES Incorporated Single FETs, MOSFETs DMN2009USS-13

Description
MOSFET N-CH 20V 8SOIC
Request a Quote Datasheet
Description
MOSFET N-CH 20V 8SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMN2009USS-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN2009USS-13TR-ND
Single FETs, MOSFETs 31-DMN2009USS-13TR-ND
MOSFET N-CH 20V 8SOIC

MOSFET N-CH 20V 8SOIC

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN2009USS-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN2009USS-13DKR-ND
Single FETs, MOSFETs 31-DMN2009USS-13DKR-ND
MOSFET N-CH 20V 8SOIC

MOSFET N-CH 20V 8SOIC

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN2009USS-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN2009USS-13CT-ND
Single FETs, MOSFETs 31-DMN2009USS-13CT-ND
MOSFET N-CH 20V 8SOIC

MOSFET N-CH 20V 8SOIC

Buy Now Datasheet
Singapore, Singapore
20V MOSFET Transistor
278-DMN2009USS-13
20V MOSFET Transistor 278-DMN2009USS-13
MOSFET N-CH 20V 8SOIC Product overview: DMN2009USS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2009USS-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 8SOIC Product overview: DMN2009USS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2009USS-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Transistors - MOSFETs - DMN2009USS-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Transistors - MOSFETs
DMN2009USS-13
Integrated Circuits (ICs) - Transistors - MOSFETs DMN2009USS-13
Integrated Circuits (ICs) - Transistors - MOSFETs

Integrated Circuits (ICs) - Transistors - MOSFETs

Supplier's Site
Mosfet, N-Ch, 20V, 12.1A, Soic Rohs Compliant Diodes Inc. - 28AK8491 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 12.1A, Soic Rohs Compliant Diodes Inc.
28AK8491
Mosfet, N-Ch, 20V, 12.1A, Soic Rohs Compliant Diodes Inc. 28AK8491
MOSFET, N-CH, 20V, 12.1A, SOIC ROHS COMPLIANT: YES

MOSFET, N-CH, 20V, 12.1A, SOIC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 31-DMN2009USS-13TR-ND 278-DMN2009USS-13 DMN2009USS-13 28AK8491
Product Name Single FETs, MOSFETs 20V MOSFET Transistor Integrated Circuits (ICs) - Transistors - MOSFETs Mosfet, N-Ch, 20V, 12.1A, Soic Rohs Compliant Diodes Inc.
Polarity N-Channel N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) TO-3
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRF2903ZS-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
RF Power Transistor - 1112248 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 14.3 dB
View Details