DMN2009UFDF-13 is a 20V N-channel enhancement mode MOSFET in a U-DFN2020-6 package measuring 2.0mm x 2.0mm with a 0.6mm profile, designed for low-profile applications. It features a low on-resistance of 9mΩ at VGS=4.5V and 13mΩ at VGS=2.5V, with a continuous drain current of 12.8A at 25°C. The device is RoHS compliant, halogen and antimony free, and meets UL 94 V-0 flammability standards. It is qualified to AEC-Q200 and suitable for automotive applications. Packaging is in 10,000-piece tape and reel.
MOSFET BVDSS: 8V~24V U-DFN2020-6
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN2009UFDF-13-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |