Manufacturer: Diodes Incorporated
Win Source Part Number: 868942-DMN2008LFU-7
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Mosfet Array 2 N-Channel (Dual) Common Drain 20V 14.5A 1W Surface Mount
Package: Reel - TR
Package: 6-UFDFN Exposed Pad
Mounting: Surface Mount
Family Name: DMN2008
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: DMN2008LFU-7DIDKR, DMN2008LFU-7DITR, DMN2008LFU-7DICT
MOSFET 2N-CH 20V 14.5A 6UDFN Product overview: DMN2008LFU-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 14.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 14.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN2008LFU-7 can be used for catalog matching and distributor lookup.
Mosfet Array 2 N-Channel (Dual) Common Drain 20V 14.5A 1W Surface Mount U-DFN2030-6 (Type B)
Mosfet Array 2 N-Channel (Dual) Common Drain 20V 14.5A 1W Surface Mount U-DFN2030-6 (Type B)
Mosfet Array 2 N-Channel (Dual) Common Drain 20V 14.5A 1W Surface Mount U-DFN2030-6 (Type B)
MOSFET 2N-CH 20V 14.5A 6UDFN
MOSFET, DUAL, N-CH, 20V, 14.5A ROHS COMPLIANT: YES
MOSFET 2N-CHA 20V 14.5A DFN2030
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 868942-DMN2008LFU-7 | 289-DMN2008LFU-7 | DMN2008LFU-7DITR-ND | DMN2008LFU-7 | 28AK8490 | DMN2008LFU-7 | DMN2008LFU-7 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2008LFU-7 | 20V 14.5A MOSFET Transistor | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, Dual, N-Ch, 20V, 14.5A Rohs Compliant Diodes Inc. | FET, MOSFET Arrays | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; 2 N-Channel (Dual) Common Drain | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT3 | Tape & Reel (TR) | 6-UFDFN Exposed Pad | TO-3 | 6-UFDFN Exposed Pad | ||
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 20 volts | 20 volts |