DIODES Incorporated FET, MOSFET Arrays DMN2008LFU-13

Description
Mosfet Array 2 N-Channel (Dual) 20V 14.5A 1W Surface Mount U-DFN2030-6 (Type B)
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 20V 14.5A 1W Surface Mount U-DFN2030-6 (Type B)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - DMN2008LFU-13-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMN2008LFU-13-ND
FET, MOSFET Arrays DMN2008LFU-13-ND
Mosfet Array 2 N-Channel (Dual) 20V 14.5A 1W Surface Mount U-DFN2030-6 (Type B)

Mosfet Array 2 N-Channel (Dual) 20V 14.5A 1W Surface Mount U-DFN2030-6 (Type B)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN2008LFU-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN2008LFU-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN2008LFU-13
MOSFET 2N-CH 20V 14.5A 6UDFN

MOSFET 2N-CH 20V 14.5A 6UDFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 8V-24V

MOSFET MOSFET BVDSS: 8V-24V

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMN2008LFU-13-ND DMN2008LFU-13 DMN2008LFU-13
Product Name FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type 6-UFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details
DC - 12 GHz, 55 Watt Discrete Power GaN on SiC HEMT - TGF2956 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.3 dB
View Details