DIODES Incorporated Single FETs, MOSFETs DMN2005UPS-13

Description
N-Channel 20V 20A (Ta), 100A (Tc) 1.5W (Ta) Surface Mount PowerDI5060-8
Request a Quote Datasheet
Description
N-Channel 20V 20A (Ta), 100A (Tc) 1.5W (Ta) Surface Mount PowerDI5060-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMN2005UPS-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN2005UPS-13DIDKR-ND
Single FETs, MOSFETs DMN2005UPS-13DIDKR-ND
N-Channel 20V 20A (Ta), 100A (Tc) 1.5W (Ta) Surface Mount PowerDI5060-8

N-Channel 20V 20A (Ta), 100A (Tc) 1.5W (Ta) Surface Mount PowerDI5060-8

Buy Now Datasheet
Single FETs, MOSFETs - DMN2005UPS-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN2005UPS-13DICT-ND
Single FETs, MOSFETs DMN2005UPS-13DICT-ND
N-Channel 20V 20A (Ta), 100A (Tc) 1.5W (Ta) Surface Mount PowerDI5060-8

N-Channel 20V 20A (Ta), 100A (Tc) 1.5W (Ta) Surface Mount PowerDI5060-8

Buy Now Datasheet
Single FETs, MOSFETs - DMN2005UPS-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN2005UPS-13DITR-ND
Single FETs, MOSFETs DMN2005UPS-13DITR-ND
N-Channel 20V 20A (Ta), 100A (Tc) 1.5W (Ta) Surface Mount PowerDI5060-8

N-Channel 20V 20A (Ta), 100A (Tc) 1.5W (Ta) Surface Mount PowerDI5060-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2005UPS-13 - 868941-DMN2005UPS-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2005UPS-13
868941-DMN2005UPS-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2005UPS-13 868941-DMN2005UPS-13
Manufacturer: Diodes Incorporated Win Source Part Number: 868941-DMN2005UPS-13 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 20 V 20A (Ta), 100A (Tc) 1.5W (Ta) Surface Mount PowerDI5060-8 Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMN2005 Categories: Discrete Semiconductor Products Case / Package: PowerDI5060-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: DMN2005UPS-13DIDKR, DMN2005UPS-13DICT, DMN2005UPS-13DITR

Manufacturer: Diodes Incorporated
Win Source Part Number: 868941-DMN2005UPS-13
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 20 V 20A (Ta), 100A (Tc) 1.5W (Ta) Surface Mount PowerDI5060-8
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMN2005
Categories: Discrete Semiconductor Products
Case / Package: PowerDI5060-8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Other Part Number: DMN2005UPS-13DIDKR, DMN2005UPS-13DICT, DMN2005UPS-13DITR

Buy Now Datasheet
Singapore, Singapore
20V 20A MOSFET Transistor
278-DMN2005UPS-13
20V 20A MOSFET Transistor 278-DMN2005UPS-13
MOSFET N-CH 20V 20A POWERDI5060 Product overview: DMN2005UPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2005UPS-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 20A POWERDI5060 Product overview: DMN2005UPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2005UPS-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN2005UPS-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN2005UPS-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN2005UPS-13
MOSFET N-CH 20V 20A POWERDI5060

MOSFET N-CH 20V 20A POWERDI5060

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch Enh Mode FET 20Vdss 12Vgss 30A

MOSFET N-Ch Enh Mode FET 20Vdss 12Vgss 30A

Buy Now Datasheet
Mosfet, N-Ch, 20V, 100A, Powerdi 5060 Rohs Compliant Diodes Inc. - 28AK8489 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 100A, Powerdi 5060 Rohs Compliant Diodes Inc.
28AK8489
Mosfet, N-Ch, 20V, 100A, Powerdi 5060 Rohs Compliant Diodes Inc. 28AK8489
MOSFET, N-CH, 20V, 100A, POWERDI 5060 ROHS COMPLIANT: YES

MOSFET, N-CH, 20V, 100A, POWERDI 5060 ROHS COMPLIANT: YES

Supplier's Site
Single FETs, MOSFETs - DMN2005UPS-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN2005UPS-13
Single FETs, MOSFETs DMN2005UPS-13
MOSFET N-CH 20V 20A POWERDI5060

MOSFET N-CH 20V 20A POWERDI5060

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMN2005UPS-13DIDKR-ND 868941-DMN2005UPS-13 278-DMN2005UPS-13 DMN2005UPS-13 DMN2005UPS-13 28AK8489 DMN2005UPS-13
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2005UPS-13 20V 20A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 20V, 100A, Powerdi 5060 Rohs Compliant Diodes Inc. Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerTDFN SOT3; PowerDI5060-8 Tape & Reel (TR) Surface Mount TO-3 8-PowerTDFN
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
2.5 - 2.7 GHz, 200 Watt, 48 V GaN RF Power Transistor - QPD2796 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 23 dB
Operating Frequency 2500 to 2700 MHz
View Details
FET, MOSFET Arrays - 94-3449-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers