DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2005UFG-7 DMN2005UFG-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 868938-DMN2005UFG-7 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 20 V 18.1A (Tc) 1.05W (Ta) Surface Mount PowerDI3333-8 Package: 8-PowerVDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMN2005 Categories: Discrete Semiconductor Products Case / Package: PowerDI3333-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: DMN2005UFG-7DICT, DMN2005UFG-7DIDKR, DMN2005UFG-7DITR
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 868938-DMN2005UFG-7 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 20 V 18.1A (Tc) 1.05W (Ta) Surface Mount PowerDI3333-8 Package: 8-PowerVDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMN2005 Categories: Discrete Semiconductor Products Case / Package: PowerDI3333-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: DMN2005UFG-7DICT, DMN2005UFG-7DIDKR, DMN2005UFG-7DITR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2005UFG-7 - 868938-DMN2005UFG-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2005UFG-7
868938-DMN2005UFG-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2005UFG-7 868938-DMN2005UFG-7
Manufacturer: Diodes Incorporated Win Source Part Number: 868938-DMN2005UFG-7 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 20 V 18.1A (Tc) 1.05W (Ta) Surface Mount PowerDI3333-8 Package: 8-PowerVDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMN2005 Categories: Discrete Semiconductor Products Case / Package: PowerDI3333-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: DMN2005UFG-7DICT, DMN2005UFG-7DIDKR, DMN2005UFG-7DITR

Manufacturer: Diodes Incorporated
Win Source Part Number: 868938-DMN2005UFG-7
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 20 V 18.1A (Tc) 1.05W (Ta) Surface Mount PowerDI3333-8
Package: 8-PowerVDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMN2005
Categories: Discrete Semiconductor Products
Case / Package: PowerDI3333-8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: DMN2005UFG-7DICT, DMN2005UFG-7DIDKR, DMN2005UFG-7DITR

Buy Now Datasheet
Single FETs, MOSFETs - DMN2005UFG-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN2005UFG-7DITR-ND
Single FETs, MOSFETs DMN2005UFG-7DITR-ND
N-Channel 20V 18.1A (Tc) 1.05W (Ta) Surface Mount PowerDI3333-8

N-Channel 20V 18.1A (Tc) 1.05W (Ta) Surface Mount PowerDI3333-8

Buy Now Datasheet
Single FETs, MOSFETs - DMN2005UFG-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN2005UFG-7DIDKR-ND
Single FETs, MOSFETs DMN2005UFG-7DIDKR-ND
N-Channel 20V 18.1A (Tc) 1.05W (Ta) Surface Mount PowerDI3333-8

N-Channel 20V 18.1A (Tc) 1.05W (Ta) Surface Mount PowerDI3333-8

Buy Now Datasheet
Single FETs, MOSFETs - DMN2005UFG-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN2005UFG-7DICT-ND
Single FETs, MOSFETs DMN2005UFG-7DICT-ND
N-Channel 20V 18.1A (Tc) 1.05W (Ta) Surface Mount PowerDI3333-8

N-Channel 20V 18.1A (Tc) 1.05W (Ta) Surface Mount PowerDI3333-8

Buy Now Datasheet
Singapore, Singapore
20V 18.1A MOSFET Transistor
278-DMN2005UFG-7
20V 18.1A MOSFET Transistor 278-DMN2005UFG-7
MOSFET N-CH 20V 18.1A PWRDI3333 Product overview: DMN2005UFG-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 18.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 18.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2005UFG-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 18.1A PWRDI3333 Product overview: DMN2005UFG-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 18.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 18.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2005UFG-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 20V N-Ch Enh FET 6495pF 66.8nC

MOSFET 20V N-Ch Enh FET 6495pF 66.8nC

Buy Now Datasheet
Single FETs, MOSFETs - DMN2005UFG-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN2005UFG-7
Single FETs, MOSFETs DMN2005UFG-7
MOSFET N-CH 20V 18.1A PWRDI3333

MOSFET N-CH 20V 18.1A PWRDI3333

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN2005UFG-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN2005UFG-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN2005UFG-7
MOSFET N-CH 20V 18.1A PWRDI3333

MOSFET N-CH 20V 18.1A PWRDI3333

Supplier's Site
Mosfet, N-Ch, 20V, 50A, Powerdi 3333 Rohs Compliant Diodes Inc. - 28AK8488 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 50A, Powerdi 3333 Rohs Compliant Diodes Inc.
28AK8488
Mosfet, N-Ch, 20V, 50A, Powerdi 3333 Rohs Compliant Diodes Inc. 28AK8488
MOSFET, N-CH, 20V, 50A, POWERDI 3333 ROHS COMPLIANT: YES

MOSFET, N-CH, 20V, 50A, POWERDI 3333 ROHS COMPLIANT: YES

Supplier's Site
MOSFET N-CH 20V 18.1A POWERDI-8 - 233-DMN2005UFG-7 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 20V 18.1A POWERDI-8
233-DMN2005UFG-7
MOSFET N-CH 20V 18.1A POWERDI-8 233-DMN2005UFG-7
MOSFET N-CH 20V 18.1A POWERDI-8

MOSFET N-CH 20V 18.1A POWERDI-8

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 868938-DMN2005UFG-7 DMN2005UFG-7DITR-ND 278-DMN2005UFG-7 DMN2005UFG-7 DMN2005UFG-7 DMN2005UFG-7 28AK8488 233-DMN2005UFG-7
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2005UFG-7 Single FETs, MOSFETs 20V 18.1A MOSFET Transistor MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 20V, 50A, Powerdi 3333 Rohs Compliant Diodes Inc. MOSFET N-CH 20V 18.1A POWERDI-8
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; PowerDI3333-8 8-PowerVDFN Tape & Reel (TR) 8-PowerVDFN 8-PowerVDFN TO-3
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts
Unlock Full Specs
to access all available technical data