Manufacturer: Diodes Incorporated
Win Source Part Number: 868937-DMN2005UFG-13
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 20 V 18.1A (Tc) 1.05W (Ta) Surface Mount PowerDI3333-8
Package: 8-PowerVDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMN2005
Categories: Discrete Semiconductor Products
Case / Package: PowerDI3333-8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: DMN2005UFG-13DITR, DMN2005UFG-13DICT, DMN2005UFG-13DIDKR
MOSFET N-CH 20V 18.1A PWRDI3333 Product overview: DMN2005UFG-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 18.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 18.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2005UFG-13 can be used for catalog matching and distributor lookup.
N-Channel 20V 18.1A (Tc) 1.05W (Ta) Surface Mount PowerDI3333-8
N-Channel 20V 18.1A (Tc) 1.05W (Ta) Surface Mount PowerDI3333-8
N-Channel 20V 18.1A (Tc) 1.05W (Ta) Surface Mount PowerDI3333-8
MOSFET 20V N-Ch Enh Mode FET 12Vgss 1.05W
MOSFET, N-CH, 20V, 50A, POWERDI 3333 ROHS COMPLIANT: YES
Integrated Circuits (ICs) - Transistors - MOSFETs
MOSFET N-CH 20V 18.1A PWRDI3333
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 868937-DMN2005UFG-13 | 278-DMN2005UFG-13 | DMN2005UFG-13DIDKR-ND | DMN2005UFG-13 | 28AK8487 | DMN2005UFG-13 | DMN2005UFG-13 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2005UFG-13 | 20V 18.1A MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Mosfet, N-Ch, 20V, 50A, Powerdi 3333 Rohs Compliant Diodes Inc. | Integrated Circuits (ICs) - Transistors - MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT3; PowerDI3333-8 | Tape & Reel (TR) | 8-PowerVDFN | TO-3 | 8-PowerVDFN | ||
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 20 volts | 20 volts |