DIODES Incorporated Single FETs, MOSFETs DMN2005LPK-7

Description
N-Channel 20V 440mA (Ta) 450mW (Ta) Surface Mount X1-DFN1006-3
Request a Quote Datasheet
Description
N-Channel 20V 440mA (Ta) 450mW (Ta) Surface Mount X1-DFN1006-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMN2005LPK-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN2005LPK-7DIDKR-ND
Single FETs, MOSFETs DMN2005LPK-7DIDKR-ND
N-Channel 20V 440mA (Ta) 450mW (Ta) Surface Mount X1-DFN1006-3

N-Channel 20V 440mA (Ta) 450mW (Ta) Surface Mount X1-DFN1006-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN2005LPK-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN2005LPK-7DITR-ND
Single FETs, MOSFETs DMN2005LPK-7DITR-ND
N-Channel 20V 440mA (Ta) 450mW (Ta) Surface Mount X1-DFN1006-3

N-Channel 20V 440mA (Ta) 450mW (Ta) Surface Mount X1-DFN1006-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN2005LPK-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN2005LPK-7DICT-ND
Single FETs, MOSFETs DMN2005LPK-7DICT-ND
N-Channel 20V 440mA (Ta) 450mW (Ta) Surface Mount X1-DFN1006-3

N-Channel 20V 440mA (Ta) 450mW (Ta) Surface Mount X1-DFN1006-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2005LPK-7 - 014412-DMN2005LPK-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2005LPK-7
014412-DMN2005LPK-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2005LPK-7 014412-DMN2005LPK-7
Manufacturer: Diodes Incorporated Win Source Part Number: 014412-DMN2005LPK-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 450mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4V Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: 3-DFN1006 (1.0x0.6) Dimension: 3-UFDFN Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 440mA (Ta) Gate-Source Threshold Voltage: 1.2V @ 100μA Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 1.5 Ohm @ 10mA, 4V Alternative Parts (Cross-Reference): NTNS3193NZT5G; DMN2005LP4K; DMN2005LPK-7; DMN2005LP4K-7; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 014412-DMN2005LPK-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 450mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4V
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: 3-DFN1006 (1.0x0.6)
Dimension: 3-UFDFN
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 440mA (Ta)
Gate-Source Threshold Voltage: 1.2V @ 100μA
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 1.5 Ohm @ 10mA, 4V
Alternative Parts (Cross-Reference): NTNS3193NZT5G; DMN2005LP4K; DMN2005LPK-7; DMN2005LP4K-7;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
20V 440MA MOSFET Transistor
278-DMN2005LPK-7
20V 440MA MOSFET Transistor 278-DMN2005LPK-7
MOSFET N-CH 20V 440MA 3DFN Product overview: DMN2005LPK-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 440MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 440MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2005LPK-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 440MA 3DFN Product overview: DMN2005LPK-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 440MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 440MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2005LPK-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 20V, 0.44A, X1-Dfn1006 Rohs Compliant Diodes Inc. - 28AK8486 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 0.44A, X1-Dfn1006 Rohs Compliant Diodes Inc.
28AK8486
Mosfet, N-Ch, 20V, 0.44A, X1-Dfn1006 Rohs Compliant Diodes Inc. 28AK8486
MOSFET, N-CH, 20V, 0.44A, X1-DFN1006 ROHS COMPLIANT: YES

MOSFET, N-CH, 20V, 0.44A, X1-DFN1006 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN2005LPK-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN2005LPK-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN2005LPK-7
MOSFET N-CH 20V 440MA 3DFN

MOSFET N-CH 20V 440MA 3DFN

Supplier's Site
Single FETs, MOSFETs - DMN2005LPK-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN2005LPK-7
Single FETs, MOSFETs DMN2005LPK-7
MOSFET N-CH 20V 440MA 3DFN

MOSFET N-CH 20V 440MA 3DFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 20V 200mA

MOSFET 20V 200mA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMN2005LPK-7DIDKR-ND 014412-DMN2005LPK-7 278-DMN2005LPK-7 28AK8486 DMN2005LPK-7 DMN2005LPK-7 DMN2005LPK-7
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2005LPK-7 20V 440MA MOSFET Transistor Mosfet, N-Ch, 20V, 0.44A, X1-Dfn1006 Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type 3-UFDFN SOT3; 3-DFN1006 (1.0x0.6) Tape & Reel (TR) TO-3 3-UFDFN 3-UFDFN
V(BR)DSS 20 volts 20 volts 20 volts
PD 450 milliwatts 450 milliwatts 450 milliwatts
TJ -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data