Trans MOSFET N-CH 20V 0.3A 3-Pin X2-DFN T/R Product overview: DMN2005LP4K-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.3A, DFN. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.3A, DFN, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2005LP4K-7B can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 821815-DMN2005LP4K-7
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | 278-DMN2005LP4K-7B | 821815-DMN2005LP4K-7B | DMN2005LP4K-7B |
| Product Name | 20V 0.3A DFN MOSFET Transistor | Miscellaneous - DMN2005LP4K-7B | Transistors |
| MOSFET Operating Mode | Enhancement | Enhancement | |
| V(BR)DSS | 20 volts | ||
| PD | 400 milliwatts |