DIODES Incorporated Single FETs, MOSFETs DMN2005LP4K-7

Description
N-Channel 20V 200mA (Ta) 400mW (Ta) Surface Mount X2-DFN1006-3
Request a Quote Datasheet
Description
N-Channel 20V 200mA (Ta) 400mW (Ta) Surface Mount X2-DFN1006-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMN2005LP4KDITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN2005LP4KDITR-ND
Single FETs, MOSFETs DMN2005LP4KDITR-ND
N-Channel 20V 200mA (Ta) 400mW (Ta) Surface Mount X2-DFN1006-3

N-Channel 20V 200mA (Ta) 400mW (Ta) Surface Mount X2-DFN1006-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN2005LP4KDICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN2005LP4KDICT-ND
Single FETs, MOSFETs DMN2005LP4KDICT-ND
N-Channel 20V 200mA (Ta) 400mW (Ta) Surface Mount X2-DFN1006-3

N-Channel 20V 200mA (Ta) 400mW (Ta) Surface Mount X2-DFN1006-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN2005LP4KDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN2005LP4KDIDKR-ND
Single FETs, MOSFETs DMN2005LP4KDIDKR-ND
N-Channel 20V 200mA (Ta) 400mW (Ta) Surface Mount X2-DFN1006-3

N-Channel 20V 200mA (Ta) 400mW (Ta) Surface Mount X2-DFN1006-3

Buy Now Datasheet
Singapore, Singapore
20V 200MA MOSFET Transistor
278-DMN2005LP4K-7
20V 200MA MOSFET Transistor 278-DMN2005LP4K-7
MOSFET N-CH 20V 200MA 3DFN Product overview: DMN2005LP4K-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 200MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 200MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2005LP4K-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 200MA 3DFN Product overview: DMN2005LP4K-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 200MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 200MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2005LP4K-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2005LP4K-7 - 014411-DMN2005LP4K-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2005LP4K-7
014411-DMN2005LP4K-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2005LP4K-7 014411-DMN2005LP4K-7
Manufacturer: Diodes Incorporated Win Source Part Number: 014411-DMN2005LP4K-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 400mW (Ta) Family Name: DMN2005LP4K Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4V Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: X2-DFN1006-3 Dimension: 3-XFDFN Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 200mA (Ta) Gate-Source Threshold Voltage: 900mV @ 100μA Max Input Capacitance: 41pF @ 3V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 1.5 Ohm @ 10mA, 4V Alternative Parts (Cross-Reference): NTNS3193NZT5G; DMN2005LP4K; DMN2005LPK-7; DMN2005LP4K-7; RV2C002UNT2L; RV2C002UNT2CL; NTNS3193NZT5G; Introduction Date: December 20, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 014411-DMN2005LP4K-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 400mW (Ta)
Family Name: DMN2005LP4K
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4V
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: X2-DFN1006-3
Dimension: 3-XFDFN
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 200mA (Ta)
Gate-Source Threshold Voltage: 900mV @ 100μA
Max Input Capacitance: 41pF @ 3V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 1.5 Ohm @ 10mA, 4V
Alternative Parts (Cross-Reference): NTNS3193NZT5G; DMN2005LP4K; DMN2005LPK-7; DMN2005LP4K-7; RV2C002UNT2L; RV2C002UNT2CL; NTNS3193NZT5G;
Introduction Date: December 20, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMN2005LP4K-7
Triode/MOS Tube/Transistor >> MOSFETs DMN2005LP4K-7
20V 200mA 400mW 1.5Ω@4V,10mA 900mV@100uA N Channel X2-DFN1006-3 MOSFETs ROHS

20V 200mA 400mW 1.5Ω@4V,10mA 900mV@100uA N Channel X2-DFN1006-3 MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - DMN2005LP4K-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN2005LP4K-7
Single FETs, MOSFETs DMN2005LP4K-7
MOSFET N-CH 20V 200MA 3DFN

MOSFET N-CH 20V 200MA 3DFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 20V 300mA

MOSFET 20V 300mA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN2005LP4K-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN2005LP4K-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN2005LP4K-7
MOSFET N-CH 20V 200MA 3DFN

MOSFET N-CH 20V 200MA 3DFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number DMN2005LP4KDITR-ND 278-DMN2005LP4K-7 014411-DMN2005LP4K-7 DMN2005LP4K-7 DMN2005LP4K-7 DMN2005LP4K-7 DMN2005LP4K-7
Product Name Single FETs, MOSFETs 20V 200MA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2005LP4K-7 Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type 3-XFDFN Tape & Reel (TR) SOT3; X2-DFN1006-3 3-XFDFN 3-XFDFN
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts 20 volts 20 volts
Transconductance 4.00E-5 kS
Unlock Full Specs
to access all available technical data