DIODES Incorporated FET, MOSFET Arrays DMN2005DLP4K-7

Description
Mosfet Array 2 N-Channel (Dual) 20V 300mA 400mW Surface Mount X2-DFN1310-6 (Type B)
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 20V 300mA 400mW Surface Mount X2-DFN1310-6 (Type B)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - DMN2005DLP4KDITR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMN2005DLP4KDITR-ND
FET, MOSFET Arrays DMN2005DLP4KDITR-ND
Mosfet Array 2 N-Channel (Dual) 20V 300mA 400mW Surface Mount X2-DFN1310-6 (Type B)

Mosfet Array 2 N-Channel (Dual) 20V 300mA 400mW Surface Mount X2-DFN1310-6 (Type B)

Buy Now Datasheet
FET, MOSFET Arrays - DMN2005DLP4KDIDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMN2005DLP4KDIDKR-ND
FET, MOSFET Arrays DMN2005DLP4KDIDKR-ND
Mosfet Array 2 N-Channel (Dual) 20V 300mA 400mW Surface Mount X2-DFN1310-6 (Type B)

Mosfet Array 2 N-Channel (Dual) 20V 300mA 400mW Surface Mount X2-DFN1310-6 (Type B)

Buy Now Datasheet
FET, MOSFET Arrays - DMN2005DLP4KDICT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMN2005DLP4KDICT-ND
FET, MOSFET Arrays DMN2005DLP4KDICT-ND
Mosfet Array 2 N-Channel (Dual) 20V 300mA 400mW Surface Mount X2-DFN1310-6 (Type B)

Mosfet Array 2 N-Channel (Dual) 20V 300mA 400mW Surface Mount X2-DFN1310-6 (Type B)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2005DLP4K-7 - 014409-DMN2005DLP4K-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2005DLP4K-7
014409-DMN2005DLP4K-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2005DLP4K-7 014409-DMN2005DLP4K-7
Manufacturer: Diodes Incorporated Win Source Part Number: 014409-DMN2005DLP4K- 7 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: X2-DFN1310-6 Maximum Power Dissipation: 400mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 300mA Gate-Source Threshold Voltage: 900mV @ 100μA Maximum Rds On at Id,Vgs: 1.5 Ohm @ 10mA, 4V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 014409-DMN2005DLP4K-7
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: X2-DFN1310-6
Maximum Power Dissipation: 400mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 300mA
Gate-Source Threshold Voltage: 900mV @ 100μA
Maximum Rds On at Id,Vgs: 1.5 Ohm @ 10mA, 4V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
20V 0.3A MOSFET Transistor
289-DMN2005DLP4K-7
20V 0.3A MOSFET Transistor 289-DMN2005DLP4K-7
MOSFET 2N-CH 20V 0.3A 6DFN Product overview: DMN2005DLP4K-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN2005DLP4K-7 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 20V 0.3A 6DFN Product overview: DMN2005DLP4K-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN2005DLP4K-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, Dual, N-Ch, 20V, 0.3A Rohs Compliant Diodes Inc. - 28AK8484 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual, N-Ch, 20V, 0.3A Rohs Compliant Diodes Inc.
28AK8484
Mosfet, Dual, N-Ch, 20V, 0.3A Rohs Compliant Diodes Inc. 28AK8484
MOSFET, DUAL, N-CH, 20V, 0.3A ROHS COMPLIANT: YES

MOSFET, DUAL, N-CH, 20V, 0.3A ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Channel

MOSFET N-Channel

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN2005DLP4K-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN2005DLP4K-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN2005DLP4K-7
MOSFET 2N-CH 20V 0.3A 6DFN

MOSFET 2N-CH 20V 0.3A 6DFN

Supplier's Site
MOSFET 2N-CH 20V 0.3A 6-DFN - 233-DMN2005DLP4K-7 - Utmel Electronic Limited
Hong Kong, China
MOSFET 2N-CH 20V 0.3A 6-DFN
233-DMN2005DLP4K-7
MOSFET 2N-CH 20V 0.3A 6-DFN 233-DMN2005DLP4K-7
MOSFET 2N-CH 20V 0.3A 6-DFN

MOSFET 2N-CH 20V 0.3A 6-DFN

Supplier's Site
FET, MOSFET Arrays - DMN2005DLP4K-7 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
DMN2005DLP4K-7
FET, MOSFET Arrays DMN2005DLP4K-7
MOSFET 2N-CH 20V 0.3A 6-DFN

MOSFET 2N-CH 20V 0.3A 6-DFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMN2005DLP4KDITR-ND 014409-DMN2005DLP4K-7 289-DMN2005DLP4K-7 28AK8484 DMN2005DLP4K-7 DMN2005DLP4K-7 233-DMN2005DLP4K-7 DMN2005DLP4K-7
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2005DLP4K-7 20V 0.3A MOSFET Transistor Mosfet, Dual, N-Ch, 20V, 0.3A Rohs Compliant Diodes Inc. MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET 2N-CH 20V 0.3A 6-DFN FET, MOSFET Arrays
Package Type 6-XFDFN Exposed Pad SOT3; X2-DFN1310-6 Tape & Reel (TR) TO-3 6-XFDFN Exposed Pad
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
V(BR)DSS 20 volts 20 volts 20 volts 20 volts
PD 400 milliwatts 350 milliwatts 400 milliwatts
TJ -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - AUIRF3205Z - Rochester Electronics
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO220
Packing Method Tube; Tube
View Details
9 suppliers