DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2004WKQ-7 DMN2004WKQ-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 868936-DMN2004WKQ-7 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 20 V 540mA (Ta) 200mW (Ta) Surface Mount SOT-323 Package: SC-70, SOT-323 Package: Reel - TR Mounting: Surface Mount Family Name: DMN2004 Categories: Discrete Semiconductor Products Case / Package: SOT-323 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 868936-DMN2004WKQ-7 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 20 V 540mA (Ta) 200mW (Ta) Surface Mount SOT-323 Package: SC-70, SOT-323 Package: Reel - TR Mounting: Surface Mount Family Name: DMN2004 Categories: Discrete Semiconductor Products Case / Package: SOT-323 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2004WKQ-7 - 868936-DMN2004WKQ-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2004WKQ-7
868936-DMN2004WKQ-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2004WKQ-7 868936-DMN2004WKQ-7
Manufacturer: Diodes Incorporated Win Source Part Number: 868936-DMN2004WKQ-7 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 20 V 540mA (Ta) 200mW (Ta) Surface Mount SOT-323 Package: SC-70, SOT-323 Package: Reel - TR Mounting: Surface Mount Family Name: DMN2004 Categories: Discrete Semiconductor Products Case / Package: SOT-323 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095

Manufacturer: Diodes Incorporated
Win Source Part Number: 868936-DMN2004WKQ-7
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 20 V 540mA (Ta) 200mW (Ta) Surface Mount SOT-323
Package: SC-70, SOT-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMN2004
Categories: Discrete Semiconductor Products
Case / Package: SOT-323
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095

Buy Now Datasheet
Singapore, Singapore
20V 540MA MOSFET Transistor
278-DMN2004WKQ-7
20V 540MA MOSFET Transistor 278-DMN2004WKQ-7
MOSFET N-CH 20V 540MA SOT323 Product overview: DMN2004WKQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 540MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 540MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2004WKQ-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 540MA SOT323 Product overview: DMN2004WKQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 540MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 540MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2004WKQ-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 31-DMN2004WKQ-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN2004WKQ-7DKR-ND
Single FETs, MOSFETs 31-DMN2004WKQ-7DKR-ND
MOSFET N-CH 20V 540MA SOT323

MOSFET N-CH 20V 540MA SOT323

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN2004WKQ-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN2004WKQ-7CT-ND
Single FETs, MOSFETs 31-DMN2004WKQ-7CT-ND
MOSFET N-CH 20V 540MA SOT323

MOSFET N-CH 20V 540MA SOT323

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN2004WKQ-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN2004WKQ-7TR-ND
Single FETs, MOSFETs 31-DMN2004WKQ-7TR-ND
N-Channel 20V 540mA (Ta) 200mW (Ta) Surface Mount SOT-323

N-Channel 20V 540mA (Ta) 200mW (Ta) Surface Mount SOT-323

Buy Now Datasheet
Single FETs, MOSFETs - DMN2004WKQ-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN2004WKQ-7
Single FETs, MOSFETs DMN2004WKQ-7
MOSFET N-CH 20V 540MA SOT323

MOSFET N-CH 20V 540MA SOT323

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 8V-24V

MOSFET MOSFET BVDSS: 8V-24V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN2004WKQ-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN2004WKQ-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN2004WKQ-7
MOSFET N-CH 20V 540MA SOT323

MOSFET N-CH 20V 540MA SOT323

Supplier's Site
Mosfet, N-Ch, 20V, 0.54A, Sot-323 Rohs Compliant Diodes Inc. - 28AK8483 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 0.54A, Sot-323 Rohs Compliant Diodes Inc.
28AK8483
Mosfet, N-Ch, 20V, 0.54A, Sot-323 Rohs Compliant Diodes Inc. 28AK8483
MOSFET, N-CH, 20V, 0.54A, SOT-323 ROHS COMPLIANT: YES

MOSFET, N-CH, 20V, 0.54A, SOT-323 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 868936-DMN2004WKQ-7 278-DMN2004WKQ-7 31-DMN2004WKQ-7DKR-ND DMN2004WKQ-7 DMN2004WKQ-7 DMN2004WKQ-7 28AK8483
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2004WKQ-7 20V 540MA MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 20V, 0.54A, Sot-323 Rohs Compliant Diodes Inc.
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT323; SOT-323 Tape & Reel (TR) SOT323; SC-70, SOT-323 SOT323; SC-70, SOT-323 1.8V, 4.5V TO-3; SOT3; SOT323
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
75V 375A MOSFET Transistor - 278-AUIRF7759L2TR - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 75 volts
View Details
9 suppliers
Interfet -  - Micross Components, Inc.
Micross Components, Inc.
View Details