Manufacturer: Diodes Incorporated
Win Source Part Number: 014408-DMN2004WK-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 200mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-323
Dimension: SC-70, SOT-323
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 540mA (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Input Capacitance: 150pF @ 16V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 550 mOhm @ 540mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
N-Channel 20V 540mA (Ta) 200mW (Ta) Surface Mount SOT-323
N-Channel 20V 540mA (Ta) 200mW (Ta) Surface Mount SOT-323
N-Channel 20V 540mA (Ta) 200mW (Ta) Surface Mount SOT-323
MOSFET N-CH 20V 540MA SOT323 Product overview: DMN2004WK-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 540MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 540MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2004WK-7 can be used for catalog matching and distributor lookup.
MOSFET N-CH 20V 540MA SOT323
MOSFET N-CH 20V 540MA SOT323
Trans MOSFET N-CH 20V 0.54A Automotive 3-Pin SOT-323 T/R
20V 540mA 200mW 550mΩ@4.5V,540mA 1V@250uA N Channel SOT-323-3 MOSFETs ROHS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 014408-DMN2004WK-7 | DMN2004WKDITR-ND | 278-DMN2004WK-7 | DMN2004WK-7 | DMN2004WK-7 | DMN2004WK-7 | 233-DMN2004WK-7 | DMN2004WK-7 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2004WK-7 | Single FETs, MOSFETs | 20V 540MA MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Trans MOSFET N-CH 20V 0.54A Automotive 3-Pin SOT-323 T/R | Triode/MOS Tube/Transistor >> MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | |||
| V(BR)DSS | 20 volts | 20 volts | 20 volts | 20 volts | 20 volts | |||
| PD | 200 milliwatts | 200 milliwatts | 200 milliwatts | 200 milliwatts | 200 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SOT3; SOT323; SOT-323 | SOT323; SC-70, SOT-323 | Tape & Reel (TR) | SOT323; SC-70, SOT-323 | SOT323; SC-70, SOT-323 | SOT323 |