Manufacturer: Diodes Incorporated
Win Source Part Number: 014407-DMN2004VK-7
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-563
Maximum Power Dissipation: 250mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 540mA
Gate-Source Threshold Voltage: 1V @ 250μA
Max Input Capacitance: 150pF @ 16V
Maximum Rds On at Id,Vgs: 550 mOhm @ 540mA, 4.5V
Alternative Parts (Cross-Reference): NTZD3154NT5G; DMN2004VK; DMN2004VK-13; DMN2004VK-7;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
Mosfet Array 2 N-Channel (Dual) 20V 540mA 250mW Surface Mount SOT-563
Mosfet Array 2 N-Channel (Dual) 20V 540mA 250mW Surface Mount SOT-563
Mosfet Array 2 N-Channel (Dual) 20V 540mA 250mW Surface Mount SOT-563
MOSFET 2N-CH 20V 0.54A SOT563 Product overview: DMN2004VK-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.54A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.54A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN2004VK-7 can be used for catalog matching and distributor lookup.
20V 540mA 550mΩ@540mA,4.5V 250mW 1V@250uA 2 N-Channel SOT-563 MOSFETs ROHS
Trans MOSFET N-CH 20V 0.54A Automotive 6-Pin SOT-563 T/R
MOSFET 2N-CH 20V 0.54A SOT-563
MOSFET 2N-CH 20V 0.54A SOT563
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Utmel Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 014407-DMN2004VK-7 | DMN2004VKDIDKR-ND | 289-DMN2004VK-7 | DMN2004VK-7 | DMN2004VK-7 | 233-DMN2004VK-7 | DMN2004VK-7 | DMN2004VK-7 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2004VK-7 | FET, MOSFET Arrays | 20V 0.54A MOSFET Transistor | MOSFET | Triode/MOS Tube/Transistor >> MOSFETs | Trans MOSFET N-CH 20V 0.54A Automotive 6-Pin SOT-563 T/R | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; 2 N-Channel (Dual) | ||||
| V(BR)DSS | 20 volts | 20 volts | 20 volts | 20 volts | 20 volts | |||
| PD | 250 milliwatts | 250 milliwatts | 250 milliwatts | 250 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SOT3; SOT-563 | SOT-563, SOT-666 | Tape & Reel (TR) | SOT-563, SOT-666 |